ColdFusion 2016 Enterprise

Quickly build and deploy enterprise-ready applications.

Adobe ColdFusion Enterprise Edition is a robust platform for scalable, high-performing web and mobile applications.

Meet ColdFusion Enterprise  (2016 release)

Take advantage of the security code analyzer to automatically detect vulnerabilities in code, and use the API Manager to extend reach via APIs. Benefit from performance improvements to run existing code as much as 30% faster. 

Embrace leading-edge technologies.

Move your APIs swiftly from concept to production with the all-new API Manager. Manage APIs across their lifecycle, get insights into usage and track all aspects of performance. Secure your APIs, restrict access beyond a specified threshold and maximize returns on your APIs through the developer portal. 

Deploy enterprise-ready applications.

Get unprecedented control over PDF generation and manipulation using new capabilities like redaction and sanitization. Use the new security code analyzer to automatically detect vulnerabilities. Leverage performance enhancements to make existing applications work faster.

Build applications quickly.

Work faster with new features that include a command-line interface, CFML enhancements, SOAP to REST translation and web services support. Leverage your existing CFML skills to develop mobile apps, and use built-in integration with Adobe PhoneGap Build.

Manufacturer Part Number
65268386AF00A00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Licensing Program: Adobe Volume Licensing Transactional License Program (TLP)
System Requirments

Processor:
  • Intel® Pentium® 4 or AMD Athlon® processor for PC
  • Intel® Pentium® 4 or AMD Athlon® processor or PowerLinux for Linux
  • Intel® Pentium® 4 processor for Mac
Operating System:
  • Windows Server 2008 (Web, Standard, or Enterprise Edition) with Service Pack 2 or Windows Server 2008 R2 (Web, Standard, or Enterprise Edition) with Service Pack 1; Windows 7 (Professional, Ultimate, or Enterprise) with Service Pack 1, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Pro, Windows 10 (Home, Pro, Enterprise), Windows Server 2012 or Windows Server 2012 R2
  • Red Hat Enterprise Linux 6.X (up to v6.5), Red Hat Enterprise Linux 7.0 (up to v7.2), SUSE Linux Enterprise Server 12, Ubuntu 14.04 LTS, 15.04, CentOS Linux 7
  • Mac OS X v.10.10, v.10.11
Hard Disk:
  • 3 GB of available space
Memory:
  • 1 GB of RAM (2 GB Recommended)
Optical Drive:
  • DVD-ROM