ColdFusion Builder 2016

Get a robust IDE for web and mobile application development.

Build and deploy web and mobile applications using Adobe ColdFusion Builder, the professional tool for serious developers.

Manufacturer Part Number
65268217AF00A00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • Intel® for Mac
  • 2 GHz or faster for PC
Operating System:
  • Microsoft® Windows 7, Windows 8 or Windows 8.1
  • Mac OS X v10.8 or v10.9
  • RHEL 6.X, uBuntu 13.X
Hard Disk:
  • 2.5 GB of available free  space ( 3 GB recommended)
Memory:
  • 1 GB of RAM (2 GB recommended)
Optical Drive:
  • DVD-ROM
Others:
  • Java™ Virtual Machine: Oracle® JRE 1.7 (32 bit JVM for 32-bit Eclipse and 64-bit JVM for 64-bit Eclipse™)
  • Eclipse 4.3.2 (32 bit or 64 bit) for plug-in installation
  • Java Virtual Machine: Oracle JRE 1.7 for Mac
  • Eclipse 4.3.2 (64 bit) for plug-in installation for Mac
  • Java Virtual Machine: Oracle JRE 1.7 for Linux
  • Eclipse 4.3.2 (32 or 64 bit) for plug-in installation for Linux