125V Power Cord - 10ft

Power your Dellâ„¢ system with the Power Cord from Dell. It measures 10 ft in length and allows easy connection to the power outlet.

Manufacturer Part Number
450-ACGM
EAN/UPC
0884116233923,884116233923
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs
  • Type: Power cable (125 VAC)
  • Length: 10 ft
General
  • Type: Power cable (125 VAC)
  • Length: 10 ft