PJ WU5570 Standard Projector

Enhance your presentations with ease

Make your information look its best when projected on the big screen with the RICOH PJ WU5570 Standard Projector. Share crisp, clear images, movies and more in widescreen, high-definition format to capture and maintain your audience’s attention in conference rooms or the classroom.

Manufacturer Part Number
432047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

Part #

432047

Replacement Lamp Part Number

512899

System

Single Chip DLP® system

Resolution

WUXGA - 1920 x 1200 dpi

White Light Output (brightness)

5,500 lm

Contrast Ratio

9,000:1

Screen Size

30" – 300"

Projection Modes

Standard, Rear, Ceiling, Rear Ceiling

Projection Distance
(from rear of unit to projection surface)

3.3' to 45.2' (Feet) 1.0 to 13.8 m

Built-in Speaker

10W x 2

Dimensions (W x D x H)

16.7” x 14” x 5.9” (424 x 356 x 150 mm)

Projection Ratio

1.2 - 2.1

Lamp Type

High-pressure Mercury

Weight

13.97 lbs. (6.35 kg)

Power Source

100 – 240V, 50/60 Hz

General Specifications

Storage & Transportation Environment

Temperature 5 ~ 40˚ C; Humidity: 20 ~ 80%

Fan Noise

Standard/Eco Mode: 35/32 dB

Features

AV Mute, Freeze, Re-size (Magnify), Manual Keystone (vertical/horizontal), Auto Keystone (vertical), Password Protection, Wall Color Mode, Kensington Lock, User Logo, Eco Mode, 3D Projection Ready, Firmware Update (USB)

Liquid Crystal Panel

Size

0.67"

Aspect Ratio

16:10

Lamp Wattage

Standard Modes

365W

Eco Mode

292W

Lamp Life

Standard Modes

3,000 hours

Eco Mode

4,000 hours

Projection Lens

Lens

Built-in

Keystone

Vertical/Horizontal

Shift/Method

Vertical and Horizontal/Manual

Zoom Ratio

1.8

Zoom / Focus

Manual/Manual

Interface

Input Signals

NTSC, PAL, SECAM, NTSC4.43, PAL-M, PAL-N, PAL-60 OK

Supported Resolutions

480p/60; 576p/50; 720p/60; 720p/50; 1080p/60; 1080p/50; 480i/60; 576i/50; 1080i/60; 1080i/50 OK

Analog RGB Compatible Scanning Frequency

Horizontal: 24 – 100KHz, Vertical: 50 – 120Hz OK

Image Input

HDMI type A x 2, D-SUB 15-pin x 2, RCA x 1, S-VIDEO mini DIN 4-pin x 1, Display port x 1

Image Output

D-SUB 15-pin x 1

Audio Input

3.5mm Stereo mini Jack x 2, RCA (L/Mono) x 1, RCA (R) x 1

Audio Output

3.5mm Stereo mini Jack x 1

Microphone Input

3.5 mm mini Jack x 1

USB

Type minB x1 (for firmware update)

Wired LAN

RJ45 x 1 (for Network Management)

Wireless LAN

N/A

PC Control

D-sub 9 x 1 (RS-232C)

Other Ports

Mini DIN 3-pin x 1 (for 3D synch)
3.5mm mini Jack x 1 (for 12V triggers)

Supported OS

Advanced Network Utility

N/A

JPEG Conversion Utility

N/A

Projector Management Utility

Windows XP SP3 or later (32-bit) Professional Edition; Windows Vista (32-bit) Ultimate, Business; Windows Vista (64-bit) Ultimate SP2, Enterprise SP2, Business SP2, Home Premium SP2, Home Basic SP2; Windows 7 (32-bit) Ultimate, Professional; Windows 7 (64-bit) Ultimate SP1, Professional SP1, Enterprise SP1, Home Premium SP1; Windows 2000 (32-bit) Professional Edition

Projection Utility

Windows 7 (32-bit), Windows Vista (32-bit), Windows XP SP3 or later (32- bit)

Power Consumption

While Operating

Standard Mode: 450W (495W max.)
Eco Mode: 360W (395W max.)

Standby Network OFF

0.5W or less (Monitor Out Off)
1.0W or less (Monitor Out On)

*Lamps are consumable p