Tribune Laptop Backpack

The Tribune Laptop Backpack never backs down. It's built with your needs in mind - durability, storage and organization. Take this bag on a hike and enjoy the endless pockets for all your gadgets as well as an adjustable sternum strap to maintain comfort. Throw your water bottle in the side pocket and enjoy the moisture wicking, air mesh, padded back panel. Or take this bag with you to class and be assured that your laptop and tablet are protected in each of their own compartments. There's plenty of room for all of your pencils, pens, and more - plus you'll be the envy of all of your classmates. The large grab handle makes for easy getaways, so you'll never be late. Once you've got the Tribune Laptop Backpack, you'll stick with it for the long run.

Manufacturer Part Number
111078.592
EAN/UPC
0031652211827,031652211827
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 19.5" H x 13.5" W x 9" D
  • Weight: 2 Lbs.
  • Capacity: 2450 Cubic Inches
  • Laptop Pocket: 15.5"Hx11.25"Wx1.5"D