Galaxy Tab A 7.0" 8GB (Wi-Fi), White, Business

The Galaxy Tab A 7.0" is a highly mobile business tool designed to improve workflow efficiencies. Employees can easily view and input data on the 7” display. Easily connect to the internet over Wi-Fi® to upload and download corporate information. Combined with a long-lasting 11-hour battery and enhanced business and security features with Android® 5.1 (Lollipop), it’s a perfect tool for everyday business.

  • Highly mobile thin and lightweight design with a 7" display to easily view and input data on the go
  • Easily connect to the internet with Wi-Fi® b/g/n, and connect devices with Bluetooth® 4.1
  • Power through the business day with the long-lasting 11-hour battery
  • 1.3 GHz quad core processor and 1.5GB of RAM provides performance
Highly Mobile Thin and Lightweight Design

Give your team the flexibility they need to succeed. The thin and light Samsung Galaxy Tab A 7.0” provides your employees the freedom to move throughout your business environment.

7” Display to View and Input Data

Easily view and input data on the 7” display.

Easy Connectivity

Your employees can easily connect to the internet with Wi-Fi® b/g/n and connect devices and peripherals with Bluetooth® 4.1 to meet business needs.

Long-Lasting Battery

The Galaxy Tab A 7.0” features a long-lasting battery providing up to 11 hours of battery life, so your employees can work through the business day.

Enable Workflow Efficiencies

A 1.3 GHz quad core processor and 1.5GB of RAM provide performance to enable workflow efficiencies. Expand the Galaxy Tab A’s memory from 8GB to up to an additional 200GB with a microSD™ card.

Enhanced Business and Security Features

Enhanced business and security features are incorporated in the Google Android® 5.1 (Lollipop) operating system. Features include Android® for Work, MDM/EMM APIs, SELinux and more.

5MP/2MP Camera with Autofocus to Capture Images

The 2MP front/5MP rear-facing camera with autofocus is perfect for using business apps that capture high quality images on the go.

Manufacturer Part Number
SM-T280NZWAXAR
EAN/UPC
0887276149639,887276149639
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FULL SPECIFICATIONS

Category

  • TYPE

    Galaxy Tab A

Carrier

  • TYPE

    Wi-Fi

Color

  • COLOR

    White

OS

  • OS

    Android™ 5.1 Lollipop

Size

  • WEIGHT

    0.61 lb

  • PRODUCT DIMENSIONS (INCHES)

    7.35" x 4.27" x 0.34"

Camera

  • CAMERA RESOLUTION (FRONT)

    2.0 MP

  • CAMERA RESOLUTION (REAR)

    5.0 MP AF

  • DIGITAL OPTICAL ZOOM

    4X

  • FEATURES

    F2.2(Rear) / F2.4(Front)
    Video Streaming,Video Player

  • VIDEO RECORDING RESOLUTION

    1080P | @30fps

Battery

  • BATTERY TYPE AND SIZE

    Li-Ion 4,000mAh

  • MUSIC PLAY TIME

    Up to 100 hours

  • VIDEO PLAY TIME

    Up to 9 hours

  • INTERNET USE TIME

    Up to 11 hours

Memory

  • INTERNAL MEMORY 
    (User memory is less than the total memory due to storage of the operating system and software used to operate the features. Actual user memory will vary depending on the operator and may change after software upgrades are performed.)

    1.5 GB RAM, 8 GB ROM

  • EXTERNAL MEMORY/MICROSD™ CAPACITY

    Up to 200GB 
    (microSD™ card sold separately)

Connectivity

  • WI-FI

    WiFi 802.11 b/g/n

  • USB

    v2.0

  • BLUETOOTH

    Bluetooth v4.0

  • BLUETOOTH PROFILES

    A2DP, AVRCP, DI, HID, HOGP, HSP, OPP, PAN, PBAP

  • LOCATION TECHNOLOGY

    GPS,Glonass

  • EARJACK

    3.5mm Stereo

  • MHL

    None

  • WI-FI DIRECT

    Yes

Processor

  • PROCESSOR SPEED, TYPE

    1.3GHz Quad-Core, T-Shark 2A

Display

  • MAIN DISPLAY RESOLUTION

    1280 X 800

  • MAIN DISPLAY SIZE

    7"

  • MAIN DISPLAY TECHNOLOGY

    PLS TFT

Key Features

  • GPS NAVIGATION

    GPS,Glonass

Audio

  • FEATURES

    Audio Streaming, Music Player

  • AUDIO PLAYING FORMAT

    MP3, OGG, AAC, AAC+, eAAC+, WAV, FLAC

  • SPEAKER

    Yes

Sensor Type

  • TYPE

    Accelerometer

Package Contents

  • INCLUDED IN BOX

    Galaxy Tab A 7, Travel Adapter, microUSB Cable, Quick Start Guide