Galaxy Tab A 7.0" 8GB (Wi-Fi), Black

The Samsung Galaxy Tab A 7.0" gives you just what you need to do what you love. Browse online, play games or let your kids learn—all on a tablet that’s light and comfortable in your hands. And with expandable memory and a long-lasting battery, the Galaxy Tab A 7.0" has what it takes to connect you to the things that matter most.

Designed for your every day

Comfortable to the touch and light in your hands, the Tab A 7.0" is easy to take anywhere.

Keep it all with you

Enjoy more of your favorite music, photos, movies and games on the go with a microSD card that expands your tablet’s memory from 8GB to up to an additional 200GB.

Power your day

The long-lasting battery keeps you powered up to watch, read and game at home or on the go for up to 11 hours of Internet usage.

Manufacturer Part Number
SM-T280NZKAXAR
EAN/UPC
0887276149585,887276149585
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications Download Product Manual

    • OS

      Android™ 5.1 Lollipop

    • CAMERA RESOLUTION (FRONT)

      2.0 MP

    • INTERNAL MEMORY 
      (User memory is less than the total memory due to storage of the operating system and software used to operate the features. Actual user memory will vary depending on the operator and may change after software upgrades are performed.)

      1.5 GB RAM, 8 GB ROM

    • MAIN DISPLAY RESOLUTION

      1280 X 800

    • MAIN DISPLAY SIZE

      7"

    Full Specifications

    Category

    • TYPE 

      Galaxy Tab A

    Carrier

    • TYPE 

      Wi-Fi

    Color

    • COLOR 

      Black

    OS

    • OS

      Android™ 5.1 Lollipop

    Size

    • WEIGHT 

      0.61 lb

    • PRODUCT DIMENSIONS (INCHES) 

      7.35" x 4.27" x 0.34"

    Camera

    • CAMERA RESOLUTION (FRONT)

      2.0 MP

    • CAMERA RESOLUTION (REAR) 

      5.0 MP AF

    • DIGITAL OPTICAL ZOOM

      4X

    • FEATURES

      F2.2(Rear) / F2.4(Front)
      Video Streaming,Video Player

    • VIDEO RECORDING RESOLUTION

      1080P | @30fps

    Battery

    • BATTERY TYPE AND SIZE

      Li-Ion 4,000mAh

    • MUSIC PLAY TIME 

      Up to 100 hours

    • VIDEO PLAY TIME 

      Up to 9 hours

    • INTERNET USE TIME 

      Up to 11 hours

    Memory

    • INTERNAL MEMORY 
      (User memory is less than the total memory due to storage of the operating system and software used to operate the features. Actual user memory will vary depending on the operator and may change after software upgrades are performed.)

      1.5 GB RAM, 8 GB ROM

    • EXTERNAL MEMORY/MICROSD™ CAPACITY 

      Up to 200GB 
      (microSD™ card sold separately)

    Connectivity

    • Wi-Fi 

      WiFi 802.11 b/g/n

    • USB 

      v2.0

    • BLUETOOTH 

      Bluetooth v4.0

    • BLUETOOTH PROFILES

      A2DP, AVRCP, DI, HID, HOGP, HSP, OPP, PAN, PBAP

    • LOCATION TECHNOLOGY

      GPS,Glonass

    • EARJACK

      3.5mm Stereo

    • MHL

      None

    • Wi-Fi Direct

      Yes

    Processor

    • PROCESSOR SPEED, TYPE

      1.3GHz Quad-Core, T-Shark 2A

    Display

    • MAIN DISPLAY RESOLUTION

      1280 X 800

    • MAIN DISPLAY SIZE

      7"

    • MAIN DISPLAY TECHNOLOGY

      PLS TFT

    Key Features

    • GPS NAVIGATION

      GPS,Glonass

    Audio

    • FEATURES

      Audio Streaming, Music Player

    • AUDIO PLAYING FORMAT

      MP3, OGG, AAC, AAC+, eAAC+, WAV, FLAC

    • SPEAKER

      Yes

    Sensor Type

    • TYPE

      Accelerometer

    Package Contents

    • INCLUDED IN BOX

      Galaxy Tab A 7, Travel Adapter, microUSB Cable, Quick Start Guide