Galaxy Tab E Lite 7.0" 8GB (Wi-Fi), White

About This Product

The essentials you need are right at your fingertips with the new Samsung Galaxy Tab E Lite. Browse the web. Read books. Play games or connect with friends. All on a tablet that’s simple to navigate. The Galaxy Tab E Lite gives you the best of the basics at the very best value.

Everyone will love it

Perfectly portable, the compact Galaxy Tab E Lite moves effortlessly from room to room. Whether it’s for browsing, gaming or reading, the bright 7" screen keeps everyone entertained.

Power your day

The long-lasting battery keeps you powered up to watch, read and game at home or on the go for up to 9 hours of Internet usage.

Manufacturer Part Number
SM-T113NDWAXAR
EAN/UPC
0887276095721,887276095721
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications Download Product Manual

    • OS

      Android™ 4.4, KitKat

    • INTERNAL MEMORY 
      (User memory is less than the total memory due to storage of the operating system and software used to operate the features. Actual user memory will vary depending on the operator and may change after software upgrades are performed.)

      1 GB RAM, 8 GB ROM

    • MAIN DISPLAY RESOLUTION

      1024 X 600

    • MAIN DISPLAY SIZE

      7"

    Full Specifications

    Category

    • TYPE 

      Tab E Lite

    Carrier

    • TYPE 

      Wi-Fi

    Color

    • COLOR 

      White

    OS

    • OS

      Android™ 4.4, KitKat

    Size

    • WEIGHT 

      0.68 lb.

    • PRODUCT DIMENSIONS (INCHES) 

      7.61" x 4.58" x 0.38"

    Camera

    • CAMERA RESOLUTION (REAR) 

      2MP

    • DIGITAL OPTICAL ZOOM

      2X

    • FEATURES

      Video Streaming,Video Player

    • VIDEO RECORDING RESOLUTION

      VGA | @24fps

    Battery

    • BATTERY TYPE AND SIZE

      Li-Ion 3,600mAh

    • MUSIC PLAY TIME 

      Up to 71 Hours

    • VIDEO PLAY TIME 

      up to 8 hours

    • INTERNET USE TIME 

      up to 9 hours

    Memory

    • INTERNAL MEMORY 
      (User memory is less than the total memory due to storage of the operating system and software used to operate the features. Actual user memory will vary depending on the operator and may change after software upgrades are performed.)

      1 GB RAM, 8 GB ROM

    • EXTERNAL MEMORY/MICROSD™ CAPACITY 

      Up to 32GB (microSD™ card sold separately)

    Connectivity

    • USB 

      v2.0

    • BLUETOOTH 

      Bluetooth v4.0

    • BLUETOOTH PROFILES

      A2DP,AVRCP,DI,HID,HOGP,HSP,OPP,PAN

    • EARJACK

      3.5mm Stereo

    • MHL

      None

    • Wi-Fi Direct

      Yes

    Processor

    • PROCESSOR SPEED, TYPE

      1.3GHz Quad-Core

    Display

    • MAIN DISPLAY RESOLUTION

      1024 X 600

    • MAIN DISPLAY SIZE

      7"

    • MAIN DISPLAY TECHNOLOGY

      WSVGA TFT

    Key Features

    • GPS NAVIGATION

      Yes

    Audio

    • FEATURES

      Audio Streaming, Music Player

    • AUDIO PLAYING FORMAT

      MP3, M4A, 3GA, AAC, OGG, OGA, WAV, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA

    • SPEAKER

      Yes

    Sensor Type

    • TYPE

      Accelerometer

    Package Contents

    • INCLUDED IN BOX

      Galaxy Tab E Lite, Travel Adapter, microUSB Cable, Quick Start Guide