Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
CPU: Quad Core 1.3Ghz
GPU: Mali-400 MP2
Display: 7 inch LCD 1024 x 600 (16:9)
Resolution: 1024 x 600 pixels
Operating System: Android 4.4 KitKat
Touch Screen: 5 point capacitive touch screen
RAM: 512MB
Memory: 8GB
Micro SD Card: Up to 32GB
Audio Port: 3.5mm Headphone Jack
Built-In MIC: Yes
USB Port: Micro-USB
DC-In: 2.5mm DC
Lithium Battery: 3.7V 2800mAh
Battery Life: About 3 hours
Camera: 0.3MP (Front)
G-Sensor: Accelerometer
Video: HD 1080P
Wi-Fi: 802.11 B/G/N
Dimension: 192*116*12.5mm
Weight: About 270g
Warranty: 1 year with labor and parts