Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU
- Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
- Supports Intel® 14 nm CPU
- Supports Intel® Turbo Boost Technology 2.0
- * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
- * Refer to www.asus.com for CPU support list
Chipset Memory - 4 x DIMM, Max. 64GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory
- Supports Intel® Extreme Memory Profile (XMP)
- * Hyper DIMM support is subject to the physical characteristics of individual CPUs.
- * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
- * The maximum memory frequency supported varies by processor.
- * Due to Intel® chipset limitation, DDR4 2133 MHz and higher memory modules on XMP mode will run at the maximum transfer rate of DDR4 2133 Mhz.
Graphic - Integrated Graphics Processor- Intel® HD Graphics support
- Multi-VGA output support : DVI-D/RGB ports
- - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
- - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
- Maximum shared memory of 1024 MB
Multi-GPU Support
- Supports AMD Quad-GPU CrossFireX™ Technology
Expansion Slots - 1 x PCIe 3.0/2.0 x16 (x16 mode)
- 1 x PCIe 3.0/2.0 x16 (x4 mode)
- 2 x PCIe 3.0/2.0 x1
- 3 x PCI
Storage - Intel® B150 chipset :
- 1 x M.2 Socket 3, with M key, type 2242/2260/2280 storage devices support (both SATA & PCIE mode)
- 6 x SATA 6Gb/s port(s), gray,
LAN - Realtek® 8111GR, 1 x Gigabit LAN Controller(s)
- ASUS LAN Guard
Audio
- Realtek® ALC887 8-Channel High Definition Audio CODEC *1
- - Supports : Jack-detection, Front Panel Jack-retasking
- Audio Feature :
- - LED-illuminated design - Brighten up your build with the gorgeous illuminated audio trace path.
- - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
- - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
- - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
USB Ports - Intel® B150 chipset :
- 1 x USB 5Gb/s port(s) port(s) (1 at back panel, , Type-C, Reversible, Support 3A power output)
- Intel® B150 chipset :
- 4 x USB 3.0/2.0 port(s) (2 at back panel, blue, 2 at mid-board)
- Intel® B150 chipset :
- 6 x USB 2.0/1.1 port(s) (4 at back panel, black, 2 at mid-board)
Special Features - ASUS 5X Protection II :
- - ASUS LANGuard - 2.5X higher surge tolerance
- - ASUS Overvoltage Protection - World-class circuit-protecting power design
- - ASUS DIGI+ VRM - 6 Phase digital power design
- - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
- - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
- ASUS EPU :
- - EPU
- ASUS Exclusive Features :
- - AI Suite 3
- - Ai Charger
- - Anti-Surge
- - Low EMI Solution
- - ESD Guards
- - USB 3.0 Boost
- - Mobo Connect
- - PC Cleaner
- ASUS Quiet Thermal Solution :
- - Stylish Fanless Design Heat-sink solution
- - ASUS Fan Xpert 2+
- ASUS EZ DIY :
- - ASUS EZ Flash 3
- - ASUS MyLogo 2
- - ASUS UEFI BIOS EZ Mode
- - Push Notice
- ASUS Q-Design :
- - ASUS Q-Slot
- - ASUS Q-DIMM
Operating System Support - Windows® 10 , 64bit
- Windows® 8.1 , 64bit
- Windows® 7 , 32bit/64bit *2
Back I/O Ports - 1 x PS/2 keyboard/mouse combo port(s)
- 1 x DVI-D
- 1 x D-Sub
- 1 x LAN (RJ45) port(s)
- 1 x USB 5Gb/s port(s) Type-C ( support 3A power output )
- 2 x USB 3.0 (blue)
- 4 x USB 2.0
- 3 x Audio jack(s)
Internal I/O Ports - 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s)
- 1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
- 1 x M.2 Socket 3 for M Key, type 2242/2260/2280 devices
- 1 x COM port(s) connector(s)
- 6 x SATA 6Gb/s connector(s)
- 1 x CPU Fan connector(s) (1 x 4 -pin)
- 2 x Chassis Fan connector(s) (1 x 4 -pin)
- 1 x S/PDIF out header(s)
- 1 x 24-pin EATX Power connector(s)
- 1 x 8-pin ATX 12V Power connector(s)
- 1 x Front panel audio connector(s) (AAFP)
- 1 x System panel(s)
- 1 x Clear CMOS jumper(s)
Accessories - User's manual
- I/O Shield
- 2 x SATA 6Gb/s cable(s)
- 1 x M.2 Screw Package
- 1 x Supporting DVD
BIOS - 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, ASUS CrashFree BIOS 3, Quick Note, Last Modified log, F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability - WfM 2.0, DMI 3.0, WOL by PME, PXE
Support Disc - Drivers
- ASUS Utilities
- EZ Update
- Anti-virus software (OEM version)
Form Factor - ATX Form Factor
- 12 inch x 8.6 inch ( 30.5 cm x 21.8 cm )
Note *1: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*2: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.