Overview
Hardware compatibility
See product QuickSpecs for exact compatibility.
Travel light with the HP USB-C™ to US 3.0 and 4.5 mm Adapter, which lets you use one power adapter to charge your tablet and notebook.
Features
Easy to use
Connect one end of the adapter to the USB-C™ port on your tablet or notebook, and on the other end, connect your HP Smart AC Adapter up to 60W.
World-class supportRest easy with a one-year parts replacement limited warranty.
Note:
Part number: N2Z65AA
Dimensions: 6.32 x 1.87 x .75 in (16.06 x 4.75 x 1.90 cm)
Weight: 1.76 ounces (50 g)
Connectors: 3mm DC jack, 4.5mm DC jack, and USB-C
LEDs: none
Environmental Design:
Operating Temperature: 0°C to 40°C
Non-operating (storage): -40 to +70 °C
Humidity: 50% RH
Compatible Operating Systems: Windows 10 (32-bit and 64-bit), Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), and Chrome