B126-1A0-U Receiver Unit

The B126-1A0-U HDMI over Cat5/Cat6 Active Extender works with Tripp Lite’s B126-002 or B126-004 transmitter to extend an HDMI audio/video signal to an HDMI projector, monitor or television. It’s ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow.

The receiver’s built-in HDMI cable connects to the display. Cat5e/6 cable connects the receiver to the B126-Series transmitter(for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series). Power is supplied by the included USB Micro-B to USB-A cable, which connects between the receiver and a USB port on the display or a USB wall charger.

The B126-1A0-U can extend a 1080p(@ 60 Hz) signal up to 125 feet with full, rich stereo. Built-in RJ45 LEDs indicate the units are receiving power and a signal from the source. Built-in equalization control lets you fine-tune the image quality at the display. Easy to set up with no software or drivers to install. Works with all operating systems and HDMI sources.

Features

Extends HDMI Audio/Video Signals to an HDMI Display

  • Extends a 1080p (@ 60 Hz) signal up to 125 ft.
  • Ideal for digital signs, trade shows, presentations, classrooms, churches and retail settings
  • Connects to transmitter with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)
  • Supports stereo audio and HDCP
  • Built-in equalization control lets you adjust the image

Easy to Set Up and Use

  • Plug-and-play engineering—no software, drivers or external power supply
  • Powered via included USB cable
  • Connects quickly to display with built-in HDMI cable
  • LEDs indicate when units are receiving power and a signal from the source
  • Works with all operating systems and HDMI sources

TAA-Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

System Requirements

  • Display with HDMI port

Manufacturer Part Number
B126-1A0-U
EAN/UPC
0037332190253,037332190253
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CONNECTIONS

Connector A: HDMI (MALE)
Connector B: RJ45 (FEMALE)
Ports: 1


CERTIFICATIONS

Certifications: CE, FCC, RoHS, REACH


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty