B126-1A1-INT Video Console/Extender

The B126-1A1-INT HDMI over Cat5/Cat6 Active Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI signal to a projector, monitor or television. The kit is ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow.

HDMI cable(see Tripp Lite’s P568-Series) connects a monitor and the audio/video source to the transmitter’s HDMI ports and another monitor to the receiver. Cat5e/6 cable connects the two units(for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series).

The B126-1A1-INT can extend a 1080i(60 Hz) signal up to 200 feet(61 m), a 1080p(60 Hz) signal up to 150 feet(45.7 m) and a 3D signal up to 125 feet(38.1 m). You can also connect up to three B126-110 remote repeaters in the chain(using Cat5e/6 cable) for a total of five HDMI displays and full signal extension of 700 feet/213.4 meters(1080i), 500 feet/152.4 meters(1080p) or 400 feet/121.9 meters(3D).

In addition to high-definition video, the B126-1A1-INT delivers full, rich stereo and 7.1-channel surround sound(multi-channel or PCM) audio. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color(8 bits per channel) and HDCP. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware.

Features

Extends High-Definition Signals

  • Extends a 1080i(60 Hz) signal up to 200 ft.(61 m), a 1080p(60 Hz) signal up to 150 ft.(45.7 m) and a 3D signal up to 125 ft.(38.1 m)
  • Connect up to 3 B126-110 remote repeaters between the transmitter and receiver for maximum signal range of 700 ft./213 m(1080i), 500 ft./152.4 m(1080p) and 400 ft./121.9 m(3D)
  • Transmitter and receiver connect with one Cat5e/6 cable(for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)
  • Supports stereo and 7.1-channel surround sound(multi-channel or PCM) audio
  • Supports 24-bit True Color(8 bits per channel) and HDCP
  • Built-in equalization control lets you adjust the image on the local monitor

Easy to Set Up and Use

  • Plug-and-play engineering—no software or drivers to download and install
  • Works with all operating systems and HDMI video sources
  • Units connect quickly to monitors with HDMI cable, such as Tripp Lite’s P568-Series
  • LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain
  • Included mounting hardware lets you install the units on a wall, rack or pole
  • International power supplies with CEE 7/16 Schuko, BS1363 UK and AS2112 Australia plugs

Manufacturer Part Number
B126-1A1-INT
EAN/UPC
0037332192707,037332192707
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification
OVERVIEW

Cable Type: HDMI; UTP (Cat5, Cat5e, Cat6, Cat6a)


PHYSICAL

Included Mounting Accessories: Yes
Color: Black


ENVIRONMENTAL

Operating Temperature Range: 0 to 40 C (32 to 104 F)
Storage Temperature Range: -20 to 60 C (-4 to 140 F)
Relative Humidity: 20 to 90%


CONNECTIONS

Connector A: (3) HDMI (FEMALE)
Connector B: (2) RJ45 (FEMALE)
Ports: 1


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty