Strengthen your high-speed network with Tripp Lite’s N235-001-WH Cat6 Straight-Through Modular In-Line Snap-In Coupler. It connects two Cat6 patch cords to create one longer cable, and its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate(such as Tripp Lite’s N042-001-WH). Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, voice/data networking, telecommunications and Ethernet connections.
Compatible with all Cat6 cables, the N235-001-WH features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The durable, high-impact polycarbonate housing resists scratching and is colored white to blend in with any color scheme. This coupler is UL-listed and meets all requirements for EIA/TIA Cat6 compliance. It’s also backward compatible with Cat5e and Cat5 LANs.
Note:
INPUT:
Cable Length (ft.): 0
Color: White
Operating Temperature Range: 14 TO 140 F (-10 TO 60 C)
Storage Temperature Range: -40 TO 154.4 F (-40 TO 68 C)
Relative Humidity: 10 TO 90% RH, NON-CONDENSING
Connector A: RJ45 (FEMALE)
Connector B: RJ45 (FEMALE)
Product Warranty Period (Worldwide): Lifetime limited warranty