SmartRack SRWF6U Rack Cabinet

The SRWF6U SmartRack 6U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 150 pounds.

Because the low-profile cabinet mounts vertically, it extends less than 12 inches from the wall while housing equipment up to 20 inches deep, including network switches and patch panels. In addition to 6U of rack space in the primary mounting area, it also includes a slide-out 2U mounting bracket at the top of the enclosure for patch panels up to 2.5 inches deep.

The top panel and front door lock securely to help prevent damage, tampering or theft. The cabinet is vented, which allows air to flow freely and keep equipment cool. The reversible front door can open left or right. Convenient top and bottom ports allow easy cable routing.

The SRWF6U comes fully assembled and ready to mount to the wall. Equipment installation is easy with threaded mounting holes and hardware that support M6 or 12-24 mounting.

Manufacturer Part Number
SRWF6U
EAN/UPC
0037332190635,037332190635
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Rack Height (U Spaces): 6
Maximum Device Depth (cm): 50.80
Minimum Device Depth (cm): 43.18
Shipping Dimensions (hwd / cm): 87 x 78.99 x 43
Shipping Weight (kg): 31.98
Unit Dimensions (hwd / cm): 73.15 x 65.02 x 29.21
Unit Weight (kg): 29.03
Color: Black
Weight Capacity - Stationary (kg): 68.0

CERTIFICATIONS

Certifications: EIA-310-E
NOM (Mexico): Tested to NOM (Mexico)
Approvals: RoHS

WARRANTY

Product Warranty Period (Worldwide): 5-year limited warranty