B126-1A0-INT HDMI over Cat5/Cat6 Active Remote Receiver

The B126-1A0-INT HDMI over Cat5/Cat6 Active Remote Receiver works with Tripp Lite’s B126-002 or B126-004 transmitter to extend an HDMI signal to multiple projectors, monitors or televisions in a chain. It’s ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source.

The receiver uses HDMI cable(see Tripp Lite’s P568-Series) to connect to the monitor and Cat5e/6 cable to receive the signal from the transmitter or a remote repeater in the chain(for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series).

The B126-1A0-INT can extend a 1080i(60 Hz) signal up to 200 feet(61 m), a 1080p(60 Hz) signal up to 150 feet(45.7 m) and a 3D signal up to 125 feet(38.1 m). You can connect up to three B126-110 remote repeaters in the chain for a total of four HDMI displays and full signal extension of 700 feet/213.4 meters(1080i), 500 feet/152.4 meters(1080p) or 400 feet/121.9 meters(3D).

In addition to high-definition video, the B126-1A0-INT delivers full, rich stereo and 7.1-channel surround sound(multi-channel or PCM) audio when paired with a B126-Series transmitter. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color(8 bits per channel) and HDCP.

Features

Extends High-Definition Signals

  • Works in tandem with Tripp Lite’s B126-002 or B126-004 transmitter unit
  • Extends a 1080i(60 Hz) signal up to 200 ft.(61 m), a 1080p(60 Hz) signal up to 150 ft.(45.7 m) and a 3D signal up to 125 ft.(38.1 m)
  • Connect up to 3 B126-110 remote repeaters to the chain for maximum signal range of 700 ft./213 m(1080i), 500 ft./152.4 m(1080p) and 400 ft./121.9 m(3D)
  • Connects to previous link in the chain with one Cat5e/6 cable(for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)


Supports the Latest Video and Audio Resolutions

  • Works with all operating systems and HDMI video sources
  • Supports HD resolutions up to 1080p(60 Hz)
  • Supports stereo and 7.1-channel surround sound(multi-channel or PCM) audio when paired with B126-002 or B126-004 transmitter unit
  • Supports 24-bit True Color(8 bits per channel) and HDCP
  • Built-in equalization control lets you adjust the image on the local monitor


Easy to Set Up and Use

  • Plug-and-play engineering—no software or drivers to download and install
  • Connects quickly to local monitor with HDMI cable, such as Tripp Lite’s P568-Series
  • LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain
  • Included mounting hardware lets you install the unit on a wall, rack or pole
  • International power supply with CEE 7/16 Schuko, BS1363 UK and AS2112 Australia plugs

Manufacturer Part Number
B126-1A0-INT
EAN/UPC
0037332192806,037332192806
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
OVERVIEW

Cable Type: HDMI; UTP (Cat5, Cat5e, Cat6, Cat6a)


PHYSICAL

Unit Dimensions (hwd / in.): 1 x 2.5 x 3.6
Included Mounting Accessories: Yes
Color: Black


ENVIRONMENTAL

Operating Temperature Range: 0 to 40 C (32 to 104 F)
Storage Temperature Range: -20 to 60 C (-4 to 140 F)
Relative Humidity: 20 to 90%


CONNECTIONS

Connector A: HDMI (FEMALE)
Connector B: RJ45 (FEMALE)
Ports: 1


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty