Micro-HDMI to HDMI over Cat5/Cat6 Active Extender Kit, 1080p @ 60 Hz,USB Powered

The B126-1A1-U-MCRO Micro-HDMI to HDMI over Cat5/Cat6 Active Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI audio/video signal from a Micro-HDMI source to an HDMI projector, monitor or television. The kit is ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow.

The transmitter’s built-in Micro-HDMI cable connects to the audio/video source, and the receiver’s built-in HDMI cable connects to the display. Cat5e/6 cable connects the two units (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series). Each unit is powered by an included USB Micro-B to USB-A cable, which must be connected between the unit and a USB port on the source, display or USB wall charger. You can also connect an optional HDMI monitor to the transmitter’s local port with a user-supplied HDMI cable, such as Tripp Lite’s P568-Series.

The B126-1A1-U-MCRO can extend a 1080p (@ 60 Hz) signal up to 125 feet with full, rich stereo. Built-in RJ45 LEDs indicate the units are receiving power and a signal from the source. Built-in equalization control lets you fine-tune the image quality at each remote display. Easy to set up with no software or drivers to install. Works with all operating systems and HDMI sources.

Features

Extends HDMI Audio/Video Signals to an HDMI Display

  • Extends a 1080p (@ 60 Hz) signal up to 125 ft.
  • Ideal for digital signs, trade shows, presentations, classrooms, churches and retail settings
  • Transmitter and receiver connect with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)
  • Supports stereo audio and HDCP
  • Built-in equalization control lets you adjust the image on the remote display

Easy to Set Up and Use

  • Plug-and-play engineering—no software, drivers or external power supply
  • Powered via included USB cables
  • Units connect quickly to source and display with built-in cables
  • Optional local HDMI monitor connects to transmitter with user-supplied HDMI cable
  • LEDs indicate when units are receiving power and a signal from the source
  • Works with all operating systems and HDMI sources

TAA-Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

System Requirements

  • Laptop, Ultrabook™, tablet or other source with Micro-HDMI port
  • Display with HDMI port

Manufacturer Part Number
B126-1A1-U-MCRO
EAN/UPC
0037332191502,037332191502
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Color: Black


CONNECTIONS

Connector A: MICRO HDMI (MALE)
Connector B: HDMI (MALE)
Connector C: (2) RJ45 (FEMALE)
Connector D: (2) MICRO-USB B (FEMALE)
Ports: 1


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty