B126-004-INT 4-Port HDMI over Cat5/Cat6 Extender/Splitter

The B126-004-INT 4-Port HDMI over Cat5/Cat6 Extender/Splitter works with Tripp Lite B126-Series remote receivers to split a single HDMI audio/video signal into five separate signals—one local and four remote. It’s ideal for digital signs, trade shows, presentations, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source.

The B126-004-INT uses HDMI cable(see Tripp Lite’s P568-Series) to connect to the source and the local monitor and Cat5e/6 cable to transmit to the remote monitors(for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series).

When used with Tripp Lite’s B126-1A0 or B126-1A0-WP-1 active remote receivers, the B126-004-INT can extend a 1080i(60 Hz) signal up to 200 feet(61 m), a 1080p signal(60 Hz) up to 150 feet(45.7 m) and a 3D signal up to 125 feet(38.1 m). With a B126-1P0 or B126-1P0-WP-1 passive remote receiver, it can extend a 1080i(60 Hz) signal up to 100 feet(30.5 m) and a 1080p(60 Hz) signal up to 50 feet(15.2 m).

By daisy-chaining up to three B126-004-INT units, one video source can transmit to as many as 13 monitors—one local and 12 remote. Add up to three B126-110 remote repeaters to each channel to fully extend the signal range or add more displays.

Easy to set up with no software or drivers to install, the unit mounts to a wall, rack or pole using the included hardware.

Features

Extends High-Definition Signals

  • Extends a 1080i(60 Hz) signal up to 175 ft.(53.3 m), a 1080p(60 Hz) signal up to 125 ft.(38.1 m) and a 3D signal up to 100 ft.(30.5 m) with each optional Tripp Lite B126-110 remote repeater
  • Extends a 1080i(60 Hz) signal up to 200 ft.(61 m), a 1080p(60 Hz) signal up to 150 ft.(45.7 m) and a 3D signal up to 125 ft.(38.1 m) with Tripp Lite B126-1A0 or B126-1A0-WP-1 active remote receiver
  • Extends a 1080i(60 Hz) signal up to 100 ft.(30.5 m) and a 1080p(60 Hz) signal up to 50 ft.(15.2 m) with Tripp Lite B126-1P0 or B126-1P0-WP-1 passive remote receiver
  • Add up to 3 remote repeaters on each channel for maximum signal range
  • Daisy-chain up to 3 units to extend the original signal to as many as 13 display monitors(1 local, 12 remote)
  • Connects to next link in the chain with one Cat5e/6 cable(for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)

Supports the Latest Video and Audio Resolutions

  • Works with all operating systems and HDMI video sources
  • Supports HD resolutions up to 1080p(60 Hz)
  • Supports stereo and 7.1-channel surround sound(multi-channel or PCM) audio
  • Supports 24-bit True Color(8 bits per channel) and HDCP

Easy to Set Up and Use

  • Plug and play—no software or drivers to download and install
  • Connects quickly to source and local monitor with HDMI cable, such as Tripp Lite’s P568-Series
  • LEDs indicate when the unit is receiving power and an HDMI signal from the source
  • Included mounting hardware lets you install the unit on a wall, rack or pole
  • Mount up to 3 units in 1U of rack space using a Tripp Lite B132-004-RB rack-mount bracket
  • International power supply with CEE 7/16 Schuko, BS1363 UK and AS2112 Australia plugs

Manufacturer Part Number
B126-004-INT
EAN/UPC
0037332192776,037332192776
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
OVERVIEW

Cable Type: HDMI; UTP (Cat5, Cat5e, Cat6, Cat6a)


PHYSICAL

Optional Mounting Accessory Notes: Up to three B126-004 local units can be mounted in 1U of rack space using a Tripp Lite B132-004-RB Extender/Splitter 19in rackmount bracket
Unit Dimensions (hwd / in.): 1.125 x 5 x 4
Included Mounting Accessories: Yes
Color: Black


ENVIRONMENTAL

Operating Temperature Range: 0 to 40 C (32 to 104 F)
Storage Temperature Range: -20 to 60 C (-4 to 140 F)
Relative Humidity: 20 to 90%


CONNECTIONS

Connector A: (4) RJ45 (FEMALE)
Connector B: (2) HDMI (FEMALE)
Ports: 4


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty