The P134-06N-DVI-V2 DisplayPort 1.2 to DVI Active Converter connects a DisplayPort 1.2 computer to the DVI port on a monitor, projector or television. With a male DisplayPort connector and a female DVI-I dual-link connector, this converter lets you use your existing DVI display instead of buying a new DisplayPort monitor.
Ideal for displaying video on a large monitor or digital sign, this converter supports high-definition video resolutions up to 1920 x 1080 (1080p). Because it’s an active converter, the P134-06N-DVI-V2 converts both Single-Mode and Dual-Mode (DP++) DisplayPort output. It’s perfect for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.
Plug and play with no software, drivers or power supply needed. Gold-plated connectors and contacts ensure excellent conductivity. Integral strain relief ensures the converter and molded connectors last a long time. The P134-06N-DVI-V2 is backward compatible with previous DisplayPort generations and fits easily in a briefcase, backpack or laptop bag for connecting on the go.
Note:
INPUT:
Cable Length (in.): 6
PHYSICAL:Color: Black
CONNECTIONS:Connector A: DISPLAYPORT (MALE)
Connector B: DVI-I DUAL-LINK (FEMALE) (WIRED TO DVI-D SINGLE-LINK)
Product Warranty Period (Worldwide): 1-year limited warranty