DisplayPort/HDMI Audio/video Cable

The P136-06N-UHD-V2 DisplayPort 1.2 to HDMI Active Converter connects a DisplayPort 1.2 computer to the HDMI port on a monitor, projector or television. With a male DisplayPort connector and a female HDMI connector, this converter lets you use your existing HDMI display instead of buying a new DisplayPort monitor.Ideal for displaying crystal-clear video on a large monitor or digital sign, this converter supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 24/30 Hz, as well as rich, full audio (if your DisplayPort card supports audio passthrough) and HDCP (High-Definition Content Protection). Because it’s an active converter, the P136-06N-UHD-V2 converts both Single-Mode and Dual-Mode (DP++) DisplayPort output. It’s perfect for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.Plug and play with no software, drivers or power supply needed. Gold-plated connectors and contacts ensure excellent conductivity. Integral strain relief ensures the converter and molded connectors last a long time. The P136-06N-UHD-V2 is backward compatible with previous DisplayPort generations and fits easily in a briefcase, backpack or laptop bag for connecting on the go.

Manufacturer Part Number
P136-06N-UHD-V2
EAN/UPC
0037332192028,037332192028
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT:

Cable Length (in.): 6

PHYSICAL:

Color: Black

CONNECTIONS:

Connector A: DISPLAYPORT (MALE)
Connector B: HDMI (FEMALE)
Number of Connectors: 2

WARRANTY:

Product Warranty Period (Worldwide): 1-year limited warranty