1717L 17-inch Multifunction Desktop

The 1717L touchmonitor is built to withstand the rigors of continuous public use with a rugged "built for touch" design. Its stylish, thin and modern look is coupled with a retail-focused feature set and is an attractive solution for commercial touchmonitor needs. It is well suited for high use public venues where point-of-sale, point-of-information, point-of-service, shelf-level and countertop interactive digital signage and loyalty systems are found.

Manufacturer Part Number
E824217
EAN/UPC
0834619007460,834619007460
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 1717L
Color: Black
LCD Technology: Active matrix TFT LCD with LED backlighting
Diagonal size: 17.0"
Monitor thickness: 1.7 inches/43 mm panel depth
Aspect Ratio: 5:4
Active Display Area: 13.3 x 10.6 inches/338 x 270 mm
Native Resolution: 1280 x 1024
Preset Video Timings:

640x480 @ 60Hz, 75Hz
720x400 @ 70Hz
800x600 @ 56Hz, 60Hz, 75Hz
1024x768 @ 60Hz, 75Hz
1280x1024 @ 60Hz, 75Hz

Colors: 16.7 million
Brightness
(Typical):

LCD panel: 250 nits
IntelliTouch Pro PCAP: 225 nits

Response Time
(Tr+tf) (Typical): 7.8msec
Viewing Angle
(Typical): Horizontal: ±85° or 170° total
Vertical: ±80° or 160° total
Contrast Ratio (Typical): 1000:1
On-Screen Display (OSD):

Accessible through switches along the bottom:
Controls: Menu, Up, Down, Select
Settings:  Contrast, Brightness, H position, V-Position, Auto-Adjust, Aspect Ratio, Sharpness, Color, Temperature, Clock, Phase, OSD timeout, OSD Language, Recall, Defaults
Languages: English, French, Italian, German, Spanish, Japanese, Traditional Chinese, Simplified Chinese
Lockouts:  OSD, Power

Video: • Analog VGA on Female DE-15 connector
• Input Video Horizontal Sync frequency range: 31.5- 80KHz
• Input Video Vertical Sync (frame rate) frequency range: 56-75Hz

Touch Interface: Serial (RS232) and USB

Monitor input power connector – AC: IEC 60320 C6
Monitor input power signal specifications: 100-240VAC, 50/60Hz
Monitor input power connector - DC: Coaxial power jack (2.1mm pin outer diameter, 6.4mm barrel inner diameter)
Monitor input power signal specifications: 12VDC ±5%
Note: Optional AC-DC power adapter sold for this monitor
Adapter input connector: IEC 60320 C14
Adapter input voltage range: 100-240VAC, 50/60Hz
Power Consumption (Typical): • ON (monitor only): 20W
• SLEEP (monitor only) : 1.1W
• OFF (monitor only) : 0.8W

Shipping Dimensions: 20.1 x 9.2 x 20 inches/511 x 233 x 510 mm
Dimensions
(with stand): 15.4 x 7.5 x 14.2 inches/392 x 215 x 361 mm

Weight: • Unpackaged: 11.9 lb/ 5.4 kg
• Packaged: 18.3lb/ 8.3 kg

Temperature: Operating: 32°F to 104°F (0°C to 40°C)
Storage: -4°F to 140°F (20°C to 60°C)
Humidity
(noncondensing): Operating: 20%-80%
Storage: 10%-90%

MTBF: 50,000 hours demonstrated

Mounting Options: 75 mm VESA mount
Capped through-mount holes
Sealing: Touchscreen sealed to bezel
Touchscreen sealed to LCD
Other Features: Security lock receptacle