SSD 850 PRO 2.5" SATA III 256GB

The Samsung 850 PRO SSD redefines storage with the world’s first drive based on 3D VNAND flash, offering exceptional read/write performance, reliability and power management efficiency. The 850 Pro delivers up to 2x the speed, density and endurance of conventional flash.

V-NAND

Samsung's flash memory is fabricated using an innovative 3D V-NAND architecture, which stacks 32 cell layers on top of one another. The result is higher density and higher performance using a smaller footprint and a breakthrough in overcoming the density limits of conventional planar NAND.

Ultimate Read/Write Performance

Powered by Samsung's cutting-edge 3D V-NAND technology, the NAND flash memory delivers class-leading read and write performance for both sequential and random workloads.

Enhanced Endurance

With twice the endurance of the previous model, the 850 PRO will keep working as long as you do. Samsung's V-NAND technology is built to handle a minimum of 150 Terabytes Written (TBW) over the lifetime of the drive, which equates to a 40 GB daily read/write workload over a 10-year period. Plus, it comes with the industry's top-level ten-year limited warranty.

Efficient Power Management

The efficient design of the 850 PRO enables you work longer and more productively. Boasting the lowest power consumption of any SSD when in standby or full use, the 850 PRO uses less energy while maintaining class-leading performance. The 850 PRO fully supports Device Sleep mode for Ultrabook, consuming only 2 milliwats (2mw) of power in its ultra low power state. Plus, its low power DDR2 cache memory provides high performance while consuming up to 30 percent less power when active and up to 93 percent less power when idle than typical DDR2 or DDR3 memory.

Extended Data Security

Protect your PCs hardware and personal data when you take your laptop on the road with the 850 PRO's Self-Encrypting Drive (SED) technology. The drive includes an AES-256-bit hardware-based, full disk encryption engine that secures your data without the performance loss often experienced with software-based encryption. The 850 PRO's advanced security complies with the TCG™ Opal v2.0 standard and is compatible with the Microsoft® eDrive IEEE® 1667 protocol. Plus, you can quicklyerase data or sanitize your drive with the crypto erase feature.

Dynamic Thermal Guard Protection

The 850 PRO includes Dynamic Thermal Guard protection, which sustains performance while minimizing the risk of overheating. This feature monitors and maintains the drive's optimal operating temperature with a throttle feature that automatically drops the SSD's temperature to protect your data while ensuring the responsiveness you expect.

One-stop Install Navigator

Using its One-stop Install Navigator software, you can migrate all your data and applications from your SSD or HDD to the 850 PRO quickly and easily. The Auto Install guide navigates you through a simple three-step point-and-click process. Plus, you can conveniently setup, monitor, manage and maintain your 850 PRO with Samsung Magician software, which features tools to help you maximize performance, including benchmarking, advanced OS optimization, disk health status tracking and over-provisioning (OP) settings.

Enhanced RAPID Mode

You can kick up the read/write performance when you need it with Samsung RAPID mode. Just like shifting gears in a car, Magician software gives you the option to enhance performance by processing data using unused PC memory (DRAM) as a cache, providing 1.8 times faster performance in the RAPID mode.

Manufacturer Part Number
MZ-7KE256BW/OB1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

  • Product Type

    2.5" SATA III Solid State Drive

Application

  • Consumer

    Yes

Storage

  • Capacity

    256GB

Key Features

  • Sequential Read Speed

    Up to 550MB/s

  • Sequential Write Speed

    Up to 520 MB/s

  • Random Read Speed

    Up to 100K IOPS

  • Random Write Speed

    Up to 90K IOPS

Environmental Specs

  • Operating Temperature

    32ᵒF to 158ᵒF

Dimensions (W x D x H)

  • Product

    3.94" x 2.75" x 0.27"

Weight

  • Product

    Max .14 lb.

Warranty

  • Product

    10 Year Limited

Product Contents

  • Contents

    Data Migration and Drive Management Software