550-Sheet Tray

Customise your Lexmark

Optimise your paper input.

Features

This unit supports A4, A5 (long edge fed), Executive, Folio, JIS B5, Letter, Legal, Oficio and Statement sizes. Paper (16 to 47 lb., 60 to 176 gsm), card stock and labels may be used from this tray.

Paper size, tray-present sensing and tray- low and tray-empty sensing are supported.

Manufacturer Part Number
21K0567
EAN/UPC
0734646551748,734646551748
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part Number: 21K0567
Paper Weight Range Supported (gsm): 60 - 176 gsm
Media Types Supported: Card Stock
Integrated Labels
Labels
Plain Paper
Refer to the Card Stock & Label Guide.
Media Sizes Supported: A4
A5
Executive
Folio
JIS-B5
Legal
Letter
Statement
Universal
Oficio
Packaged Size (mm - H x W x D): 226 x 655 x 608 mm
Packaged Weight (kg): 13.38 kg
Size (mm - H x W x D): 120 x 559 x 522 mm
Weight (kg): 10.4 kg
Country of Origin: China (PR)
UNSPSC Code: 44101705