128GB Store ā€˜n’ Go Vx400 USB 3.0 Flash Drive – Silver

Offering data-transfer rates up to 400MB per second, the Store 'n' Go Vx400 USB Drive is the ultimate in speed for users that demand maximum performance in data storage devices. It utilizes a dual-channel USB 3.0 interface and features high-performance MLC flash and a high-performance USB 3.0 controller to facilitate large data transfers at lightning-fast speeds. That speed makes this 128GB flash drive ideal for transferring large video files and libraries of data - fast. The Vx400 features a sleek, metal housing with retractable USB connector, keeping your data protected without the worry of losing a cap.

Manufacturer Part Number
47690
EAN/UPC
5712505921302
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: 47690
Pack Size: 1 ea
Brand: Verbatim
Country of Origin: TW
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 2 (1 ea )


Product Information
L x D x H (in): 2.19 x 0.72 x 0.38 (5.56 x 1.83 x 0.97 in cm)
Weight: 0.04 lbs ( 0.02 kg )

Packaging Information
L x D x H (in): 3.56 x 1.19 x 5.84 (9.04 x 3.02 x 14.83 in cm)
Weight: 0.13 lbs ( 0.06 kg )
UPC#: 02394247690 0

Master Case Information
L x D x H (in): 3.80 x 2.75 x 6.25 Ā (9.65 x 6.99 x 15.88 in cm)
Weight: 0.32 lbs ( 0.15 kg )
UPC#: 5002394247690 5