Capture more than the moment – capture the experience. Verbatim’s Pro Plus SDXC memory cards allow the most demanding enthusiasts and exacting professionals to employ their cameras' most advanced settings. Execute continuous burst mode photography without missing a single pixel with 80MB/s write speeds. Then use 90MB/s read speeds to facilitate faster file transfers and return sooner to shooting. Extend your creations beyond the still frame; with a UHS-I interface, U3 speed rating and V30 video speed class, Verbatim Pro Plus memory cards capture seamless, cinema-quality 4K video. Safeguard all that valuable work – these cards are water-resistant, shock-proof and temperature proof. Backed by a Limited Lifetime Warranty, Verbatim creates technology you can trust.
Note:
Product Number: 99141
Pack Size: 1 ea
Capacity/Speed: 256GB
Brand: Verbatim
Country of Origin: TW
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 4 (1 ea)
Pallet Qty: 10800 (1 ea )
Product Information
L x D x H (in): 0.94 x 0.09 x 1.25 (2.39 x 0.23 x 3.18 in cm)
Weight: 0.01 lbs ( 0 kg )
Packaging Information
L x D x H (in): 3.54 x 0.09 x 5.31 (8.99 x 0.23 x 13.49 in cm)
Weight: 0.03 lbs ( 0.01 kg )
UPC#: 02394299141 0
Sub-carton Information
L x D x H (in): 3.63 x 0.80 x 5.50 (9.22 x 2.03 x 13.97 in cm)
Weight: 0.14 lbs ( 0.06 kg )
UPC#: 2002394299141 4
Master Case Information
L x D x H (in): 5.24 x 19.41 x 6.50 (13.31 x 49.3 x 16.51 in cm)
Weight: 3.97 lbs ( 1.8 kg )
UPC#: 5002394299141 5