Dual Band Wireless - AC 8260

Ultra Wi-Fi. Ultra Features. Ultra Connected Experience

The Intel® Dual Band Wireless-AC 8260 is Intel’s 3rd Generation 802.11ac, dual band, 2x2 Wi-Fi + Bluetooth®4.1 adapter. It’s engineered to deliver lower power consumption 1, improved RF coexistence 1, and complete Microsoft Windows 10 support. Combined with Intel ® Core™ processors and exceptional Intel wireless innovations like Intel® Dynamic Regulatory Solution, the Intel® Dual Band Wireless-AC 8260 dramatically reshapes your connected experience at home, work or on the go.

Manufacturer Part Number
8260.NGWMG
EAN/UPC
0675901336208,675901336208
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Dimensions (H x W x D) M.2 2230: 22 mm x 30 mm x 2.4 mm [1.5mm Max (Top Side)/ 0.1mm Max (Bottom Side)] M.2 1216: 12 mm x 16 mm x 1.8 mm

Weight M.2 2230: 2.4g M.2 1216: 0.6g

Antenna Diversity Supported

Radio ON/OFF Control Supported via software

Connector interface M.2: PCIe, USB

Operating Temperature (Adapter Shield) 0º to +80°C

Humidity Non-Operating 50% to 90% RH non-condensing (at temperatures of 25°C to 35°C)

Operating Systems Microsoft Windows 7, Microsoft Windows 8.1, Microsoft Windows Next, Linux (limited feature support)

Wi-Fi Alliance Wi-Fi CERTIFIED for 802.11ac, Wi-Fi CERTIFIED a/b/g, Wi-Fi CERTIFIED n, WMM, WPA, WPA2, and WPS, WPS 2.0, Protected Management Frames, Wi-Fi Direct for peer to peer device connections Wi-Fi Miracast Source

IEEE WLAN Standard IEEE 802.11abgn, 802.11ac, 802.11d, 802.11e, 802.11i, 802.11h , 802.11w

Cisco CCX CCX 4.x/CCX Lite Compliant

Architecture Infrastructure and SoftAP; Supports simultaneous Client and SoftAP modes

Roaming Supports seamless roaming between respective access points (802.11b, 802.11g, 802.11a/b/g, 802.11a/b/g/n, and 802.11ac)

Bluetooth® Dual Mode Bluetooth® 2.1, 2.1+EDR, 3.0,4.0, 4.1, BLE, 4.2

Security

Authentication WPA and WPA2, 802.1X (EAP-TLS, TTLS, PEAP, LEAP, EAP-FAST), EAP-SIM, EAP-AKA

Authentication Protocols PAP, CHAP, TLS, GTC, MS-CHAP, MS-CHAPv2

Encryption 64-bit and 128-bit WEP, AES-CCMP

Wi-Fi Direct Encryption and Authentication WPA2, AES-CCMP

Product Safety UL, C-UL, CB (IEC 60950-1)

Management Frame Protection 802.11w (WFA-Protected Management Frames)

Compliance

Government FIPS,FISMA