Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Video & Audio
Video resolution: 1080p HD 30fps
Video format: H.264
Field of view: 130°
Night vision: 850 nm LEDs: illuminates up to 25 feet
Imaging:
- Full Color
- CMOS
- 8x digital zoom
Audio
:
Motion Detection
Range: Adjustable up to 15 feet
Activity zones: Up to 3
Alerts: Instant email alerts and push notifications
Wireless
Frequency: 2.4 & 5GHz
WiFi Speed: N600
Range: 300 feet line of sight
Power: AC power varies by region
Dimensions & Weight
- Dimensions: 2.75 x 2.80 x 4.50 in
- Weight: 0.37lbs
InterfaceFree apps: iOS, Android, FireOS, web browser
Requirements
Network:
- High-speed Internet
- WiFi connection
Power: AC power/electrical outlet