22" Full HD IPS LED Monitor (21.5" Diagonal)

VIVID COLORS FROM ANY ANGLE, LG IPS

The LG IPS Monitor ensures and awesome picture quality that provides clear images and vivid colors from any angle for your viewing pleasure.

ARCLINE STAND

The coexistence of smoothness and solidness in the curved structure.The beauty of ArcLine is the icing on the cake.

SLEEK CUT DESIGN

The Sleek Cut design, the remarkable reduction of depth with body frame, adds sophisticated ambience for your place.

PROTECT YOUR EYES AND VIEW IN COMFORT

Did you know that your eyes are affected by flickers on the monitor while you may not have seen them? Over time, working, gaming and movie viewing can cause eye strain and fatigue. But, Flicker Safe and Reader Mode help maximize visual comfort by protecting your eyes from harmful blue light and reducing the flicker level to almost zero.

IMMERSE YOURSELF IN THE GAME

The Black Stabilizer allows you to have better visibility, even in dark scenes.

PRESET CUSTOMIZED OPTIONS WITH JUST A CLICK

OnScreen Control allows you to modify your screen configuration by a few clicks without forcing physical buttons built in monitor. My Display Presets offers customized picture mode for specific software.It has automatically applied to picture mode you already preset. You don't need to select the picture mode each time.

CUSTOMIZE YOUR WORKSPACE FOR MULTITASKING

Screen Split divides the display into multiple sections for different tasks by resizing the windows on the screen. Its advanced options have expanded to include 4 types of Picture-in-Picture(PIP) Mode among 14 options. With PIP Mode you can work on the main screen while watching a video in a smaller window floating on the screen.

OFFERS IMPROVED COLOR VISION TO COLOR WEAKNESS

Color revision algorithms are used to help those with color weakness who have difficulty distinguishing certain ranges of colors can view all the important content.

Manufacturer Part Number
22MP58VQ-P
EAN/UPC
8806087593051,0719192199644,719192199644
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HIGHLIGHTS
Series IPS LED Monitor
Screen size 21.5 (54.61 cms)
Panel Type IPS
Resolution 1920 x 1080
Brightness (nit) 250
Contrast Ratio (DFC) Mega
Response Time(ms) 5ms

GENERAL SPECIFICATIONS
Viewing Angle 178/178
Color Depth (No. of Colors) 16.7M
Pixel Pitch(mm) 0.25 x 0.25
Surface Treatment Anti - Glare
Intelligent Auto (Auto Resolution) Yes
DDC/CI Yes

PC INPUT /OUTPUT

D-Sub Yes
DVI-D Yes
HDMI Yes
PC Audio O/P Yes

FREQUENCY
H-Frequence (Analog) 30~83kHz 
V-Frequence (Analog) 56~75Hz

POWER LED COLOUR

LED color White
OSD Language 17
Power Type Adapter

POWER CONSUMPTION

Normal 20 W
S/W Off 0.3 W Under

MECHANICAL SET COLOR
Front Color Black High Glossy
B/Cover Color Black high glossy
Stand Color Black high glossy

STAND
Base detachable Yes
Tilt Yes

DIMENSION(W X H X D) MM
Set 510 (W)*187 (D)*395 (H)
Box 578 (W)*375(D)*129(H)

WEIGHT(KG)
Set 2.9 Kg
Box 3.4 Kg

SPECIAL FEATURES
Others Stand

STANDARDS
UL(cUL) Yes
TUV-TYPE Yes
FCC-B, CE Yes
EPEAT Yes(Gold)
Windows Yes(Win 10)