34" Class 21:9 UltraWide WQHD IPS Curved LED Monitor (34" Diagonal)

21:9 UltraWide® Curved WQHD

The immersive viewing experience of the 21:9 UltraWide Curved QHD display is about 1.8x larger than an UltraWide Full HD 21:9 monitor, and about 2.4x larger than a Full HD 16:9 monitor. In MS Office programs, it displays 47 columns, 63 rows in Excel.

Thunderbolt™ 2.0 (x2)

Two Thunderbolt input/output ports allow you to connect compatible devices to move data between them with incredible speed of around 10-gigabits-per-second throughput in both directions. Speeds much faster than USB 2.0.

USB 3.0 Quick Charge

Charge the battery of a connected device quickly using the USB 3.0 port. This port charges USB 3.0 Quick Charge compatible devices much faster than typical USB 2.0 cables, so waiting for a full charge doesn’t hold you up.

OnScreen Control & Screen Split 2.0

OnScreen Control allows you to easily control the screen configurations and display settings to customize workspace on the screen with a few clicks of mouse. An upgraded Screen Split feature with PIP Mode and My Display Presets are designed to offer many on screen windows resizing options for an organized and efficient user experience.

sRGB Over 99%

sRGB is the standard color space of ideal color reproduction. So, with over 99% coverage of the sRGB spectrum, this LG monitor is a great solution for professional photographers, graphic designers or anyone looking for highly accurate color.

Game Mode

Game Mode, consisting of FPS, RTS, and Custom modes, provides a customized gaming experience that can be optimized to suit your favorite game genres.

Manufacturer Part Number
34UC98-W
EAN/UPC
8806087593297,8806087791938,8806087593310
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL SPECIFICATIONS
Screen Size Class (diagonal) 34"
Panel Type IPS
Color Gamut (CIE1931) sRGB over 99%
Color Depth (Number of Colors) 10bit (8bit + A-FRC)
Pixel Pitch (mm) 0.2325 mm x 0.2325 mm
Response Time 5ms GTG
Refresh Rate 60 Hz
Aspect Ratio 21:9
Resolution 3440x1440
Brightness (cd/m2) 300 cd/m2
Contrast Ratio 5M:1
Viewing Angle 178 / 178
Surface Treatment Hard Coating (3H), anti-glare

INPUTS/OUTPUTS
HDMI 2 (ver 2.0)
Display Port 1
Thunderbolt 2.0 2
USB 3.0 1
USB Up 3.0 1
USB 3.0 Quick Charge 1
POWER
Type Adapter
Input 100~240V
Normal On (EPA 6.0) 56.7W

SPECIAL FEATURES
Picture Mode Yes
PIP In Screen Split
PBP Yes
DDC/CI Yes
HDCP Yes
Key Lock Yes
Response Time Control Yes
Quick Charge Yes
FreeSync Yes (DP 55~75Hz)
Game Mode Yes
DAS Mode Yes
Black Stabilizer Yes
Flicker Safe Yes
Automatic standby Yes
Reader Mode Yes (included in Picture Mode)
Six Axis Control Yes
Color Calibrated Yes
Dual Controller Yes
Screen Split 2.0 (in OSC) Yes
My Display Preset (in OSC) Yes
OnScreen Control (OSC) Yes
Dual EDID (H/W) Yes
One Click Stand Set-up Yes
Tilt (Angle) -5~15 Degree
Height (Range) 110mm
Audio Output MaxxAudio 7Wx2

DIMENSIONS/WEIGHT
Without Stand (WxHxD) (Down) 32.2" x 9.1" x 17.8" / (Up) 32.2" x 9.1" x 22.1"
With Stand (WxHxD) 32.2" x 3.5" x 14.2"
Shipping Dimensions (WxHxD) 38.5" x 8.2" x 19.9"
With Stand Weight 17.2 lbs
Shipping Weight 24.7 lbs

CABINET / ACCESSORIES
VESA® Size (mm) 100 x 100

STANDARD
UL(cUL) Yes
TUV-type Yes
FCC-B, CE Yes
CCC (for China) Yes
BSMI (for Taiwan) Yes
EPA 6.0 Yes
ErP Yes
EPEAT Gold Yes
Windows Yes
DisplayPort Yes

UPC
UPC 719192199378