Multicast: Four PeerAirTM Pro Wireless Receivers

Wireless AV Multi-Display System

When running cables is not an option, stream HD content wirelessly with the PeerAirTM Pro Wireless AV Multi-Display System. With four inputs and the ability to multicast to up to six displays, this wireless workhorse streams Full HD 1080p and passive 3D signals up to 210ft (64m) to an HDTV, projector or any other display. For new installations and retrofits alike, this kit is a time-saving tool for professional AV integrators in both commercial and residential applications.

Manufacturer Part Number
HDS300-4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video Input: 3x HDMI, 1x PC Video, 1x Component & Composite
Audio Input: HDMI, 3.5mm Stereo Audio
IR Flashers: 3
Wireless Technology: WiFi
Wireless Connection: IEEE 802.11n
Wireless Frequency: 5.18 - 5.25 & 5.75 - 5.81GHz
Wireless Range: '210'' (64m)'
Video Streaming Latency: 40mS
Security Type: WPA2 and AES
Encoding: H.264 Baseline Profile
Antenna Type: MIMO, 2x Internal Antennas
Wired Connection: RJ45 LAN Port, 10/100/1000 Base
Video Output: 1x HDMI, 1x Component, 1x Composite, 1x HDMI Pass Thru (Tx)
Video Resolution: 480i/p, 720p, 1080i/p (24/30 fps)
Audio Output: HDMI, 3.5mm Stereo Mini Jack, RCA Stereo Jack (Receiver)
Audio Capability: 2 CH PCM, 48kHz, 16 Bit
IR Window: 1x Transmitter, 1x Receiver
IR Frequency Range: 31, 38, 47, 57kHz
IR Extender Input: 3.5
IR Extender: 1x IR Extender Included
Remote Control: 17 Button IR Remote
Power Supply: 12VDC 2A
Plug Type: US
Color: Black
Finish:

Transmitter Dimensions: 1.25x7.62x4.5" (31x194x114mm)
Transmitter Weight: 0.66lb (0.3kg)
Receiver Dimensions: 1.25x7.62x4.5" (31x194x114mm)
Receiver Weight: 0.66lb (0.3kg)
Ship Dimensions: NO-DATA x NO-DATA x NO-DATA" (NO-DATA x NO-DATA x NO-DATAmm)
Shipping Weight: 3.685lb (2.13kg)
Warranty: 1 Year
Contents: See Sell Sheet
UPC Code: 735029305026