SurfacePad for iPhone 6/6s Lavender

SurfacePad for iPhone 6 is a premium quality, buttery soft, Napa leather jacket designed exclusively to protect iPhone without adding bulk or weight. This luxury leather cover protects the front and back of your iPhone from everyday hazards, like keys and coins. Inside the cover of SurfacePad you’ll find two ID/card slots. Flex the back cover, and this slim iPhone cover turns into a hands-free display stand, a must for larger phones.

Manufacturer Part Number
12-1602
EAN/UPC
0811370020716,811370020716
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility:

  • iPhone 6
  • iPhone 6s

iPhone 6 / 6s
  • Thickness: .07 inches (2 mm)
  • Weight: 1.02 ounces (29 g)