BookBook for iPad Mini 4 Brown

Each BookBook is a handmade, one-of-a-kind, hardback leather case designed to protect and enhance your iPad experience. Protection comes in the form of two hardback book covers, reinforced corners and a rigid spine. Inside you’ll find a padded interior, along with a built-in display and typing stand. As a bonus, BookBook disguises iPad as an vintage book, adding a level of theft protection.

Manufacturer Part Number
12-1518
EAN/UPC
0811370020693,811370020693
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BookBook for iPad mini 4

Compatible with:
iPad mini 4
iPad mini 3
iPad mini 2
iPad mini

Height: 8.7 inches (221 mm)
Width: 6.25 inches (159 mm)
Depth: 0.82 inches (21 mm)
Weight: 7.5 ounces (212 g)