P5 HD LED Pico Projector

More Performance, Features, and Value - The New AAXA P5 Delivers Best-In-Class Experience for Business Presentations and Home Theater Applications

Introduction

The AAXA P5 is the World's Smallest 300 Lumen Pico Projector. It revolutionizes mobile projection by mating a lithium ion battery with LED Projection technology. This union creates a no compromise portable projector that can deliver high quality images both plugged in or on battery power. With it's third generation optical system, the P5 features a brilliant 300 Lumen optical engine powered by 15,000 Hour Vibrant Color LEDs and a native HD resolution of 1280x720. This optical power house enables the P5 to deliver vivid 100" displays in dark areas and usable displays in brightly lit areas - a first for mobile projection.

120-Minute Battery Life (Quick Release)

The AAXA P5 revolutionizes mobile projection with it's onboard lithium ion battery that enables anywhere-anytime projection. Powering this system is a game changing lithium ion battery that supports a 120 minute operating time (in eco brightness mode)* and produces over 3 times the brightness of other battery powered projectors. Also built-in to the P5 is a "premium grade" battery that is designed to retain 85% of it's charge over 1000 charge cycles. The AAXA P5 Pico projector now gives anyone the ability to deliver long presentations or enjoy a full-length movie without cords!

True HD 720P Resolution

The P5 LED Pico Projector delivers a stunning true HD 1280x720P native resolution through a state-of-the-art Texas Instruments DLP HD resolution imager. No resolution gimmicks are employed (up-scaling, pixel turning, optics vibration) - what you see is what you get.

All In One Mobile Media Powerhouse

Directly onboard is a powerful media player that lets users share photos, videos, and other digital media with family and friends anytime, anywhere. The powerful ARM-based processor enables native playback of 720P high resolution videos, movies, and high megapixel pictures. Combined with the built-in 120-minute battery, the P5 is a true mobile projection solution. A stand-alone media powerhouse.

Solid State LED Light Source

Short (instant) warm up and cool down times. With LED Projectors there is no longer the need to wait for long lamp warm-up and cool-down times. The P5 LED Pico Projector's LED light source enables it to achieve full brightness within seconds. It also turns off instantly, as well.

Long Operating Life

Long Operating Life Conventional lamp-based projectors require frequent bulb changes with very expensive bulbs that cost hundreds of dollars. The P5's LED light source lasts 10 times longer than conventional lamps, so bulb changes are a thing of the past!

Manufacturer Part Number
KP-800-01
EAN/UPC
0864589000130,864589000130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PROJECTION SYSTEM

Max Input Resolution: 1920 x 1080 (1080P)

Native Resolution: 1280 x 720 (720P)

Brightness: 300 Lumens

Throw Ratio: 1.47:1

Contrast Ratio: 1000:1

Noise: 30dB

Projection Lens:: Manual Focus

Projection Image:: 10 - 100 inches

Aspect Ratio:: 16:9

Light Source:: Triple RGB LEDs with Vibrant Color Technology
Life 15,000hrs

GENERAL SPECIFICATIONS

Battery Runtime: Approximately 120 Minutes

Audio Output: Stereo 1w speaker Stereo speaker / headphone mini-jack

Color: Gray

File Playback: USB Memory Stick reader
Micro SD/TF Card, microSD Card Reader (up to 16GB)

Menu Language: English, Spanish, French, German, Chinese

Aspect Ratio Control: 16:9

Dimensions: 4.5in x 4.1in x 1.8in

Weight:0.9 lbs

Power Consumption: 25W

Supported Formats: MP3 / WMA / OGG / WAV / AVI
WMV / SMV / BMP / JPG / GIF / TXT

Conformances: CE, FCC Class A

INPUTS / OUTPUTS

Video In: HDMI
Mini-VGA
Composite A/V (3.5mm Jack)

Audio Out::3.5mm Stereo Headphone Jack

USB: Full Sized USB 2.0

INCLUDED ACCESSORIES

In the Box:: Remote Control
Composite AV Cable
Wall Charger
Battery
Tripod
VGA Cable
User Manual

THROW RATIO (1.47:1)

Throw Distance (Inches): Screen Diagonal (Inches)

 10: 8

 20: 16

 30: 23

 40: 31

 50: 39

 60: 47

 70: 55

 80: 62