Portable SSD T3 1TB

Portability is the key element shared among all digital devices today where everything, including you, is constantly moving. When you are always on-the-go, your data should be, too. Born and bred with potent portability in its core, the Samsung Portable SSD T3 is built strong and light and is equipped with a built-in security feature. Most of all, it offers the blazing-fast data transfer speed of up to 450 MB/s. With compatibility across multiple operating systems and devices, the T3 will take your data to another level of accessibility.

Transfer fast, store safe.

The fast and compact external storage.

Small in size, big on memory

The new Samsung Portable SSD T3 raises the bar for speed, capacity, durability and connectivity. Store data safely and access it wherever and whenever you need it.

Quick on its feet

Reduce downtime with blazing-fast read/write speeds of up to 450MB/s, up to 4x faster than traditional 2.5 portable hard drives (HDD).

Small, compact and light

The T3 is designed to store and access your data wherever life takes you. Weighing less than 2 ounces and roughly the size of a business card for perfectly potent portability.

Holds its own

With advanced Samsung V-NAND technology the T3 packs a punch — up to 2TB capacity means you can fit everything you need in the palm of your hand.

Tough to crack

The shock-resistant T3 has no moving parts, a strong exterior metal body that can withstand up to 1500G of force, equivalent of a drop of up to 6.5 feet., and together with AES 256-bit hardware encryption the T3 is prepared to meet the demands that life throws at it.

Connects with ease

The T3 is compatible across multiple operating systems, so you can conveniently connect it to Windows, Mac OS, and Android devices. With the included, USB 3.1 Type-C connection port and USB Type-C to Type A cable, users can conveniently manage and access content.

Manufacturer Part Number
MU-PT1T0B/AM
EAN/UPC
0887276133522,887276133522
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

  • Product Type

    Portable SSD

  • Interface

    Compatible with USB 3.1(Gen.1, 5Gbps), 3.0, 2.0

Storage

  • Capacity

    1TB
    (* 1MB = 1,000,000 bytes, 1GB = 1,000,000,000 bytes)

Key Features

  • Data Transfer Speed

    Up to 450MB/sec.
    (* Performance can vary depending on host configuration and test software)

  • AES Encryption

    AES 256-bit hardware encryption

  • Security

    Password setting (Optional)
    (*User can set password when it is necessary.)Requires Windows 7 or higher, Mac OS 10.7 or higher and Android KitKat (version 4.4) or higher.

  • UASP Mode

    Support

  • Certification

    CE, BSMI, KC, VCCI, C-tick, FCC, IC, UL, TUV, CB, EAC

  • RoHS Compliance

    RoHS2

Dimensions (W x D x H)

  • Product

    2.91" x 0.41" x 2.28"

Weight

  • Product

    Up to 1.80 oz.
    (* Exact weight of the product may vary depending on capacity.)

Warranty

  • Product

    3 Year Limited