NVIDIA GeForce GT 730 Graphic Card

Speed up your PC experience when you upgrade from integrated graphics to the new NVIDIA GeForce GT 730 dedicated card. Enjoy all your videos and pictures at HD resolutions, with faster video editing, faster photo editing, and faster web browsing compared to integrated graphics. Discover faster gaming performance than integrated graphics, making all your gameplay richer and smoother. You can even get the latest drivers and optimize game settings with a single click using GeForce Experience. The GeForce GT 730 is everything you need for a better, faster PC experience.

Manufacturer Part Number
04G-P3-2739-KR
EAN/UPC
0843368031350,843368031350,4250812405920
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • NVIDIA GT 730
  • 96 CUDA Cores
  • 700 MHz GPU

Memory

  • 4096 MB, 128 bit DDR3
  • 1400 MHz (effective)
  • 22.4 GB/s Memory Bandwidth

Cooling

  • HSF

Interface

  • PCI-E 2.0 16x
  • DVI-I, DVI-I, Mini-HDMI

Resolution & Refresh

  • 240Hz Max Refresh Rate
  • Max Analog : 2048x1536
  • Max Digital : 4096x2160

Dimensions

  • Height: 4.376in - 111.15mm
  • Length: 6.6in - 167.75mm
Operating System Support
  • Windows 10 32/64bit
  • Windows 8 32/64bit
  • Windows 7 32/64bit
  • Windows Vista 32/64bit
  • Windows XP 32/64bit
Requirements
  • Minimum of a 300 Watt power supply.
  • (Minimum recommended power supply with +12 Volt current rating of 20 Amps.)
Product Warranty
This product comes with a 3 year warranty. Registration is recommended.