Renga Headset

ROCCAT® Renga – Studio Grade Over-Ear Stereo Gaming Headset

Renga is ROCCAT’s vision for a studio grade over-ear stereo gaming headset that creates the utmost audio experience for gamers. With multi-platform support, its over-ear design with optimally aligned 50mm driver units ensures comfort and deep, powerful bass for completely undivided in-game focus. Its reinforced structural housing provides the framework for a super comfortable build, with ergonomic headband and ear cushions. Perfect for gaming, music playback, movies and more, Renga is developed for gamers who demand more from their headset.

STUDIO GRADE SOUND

A hardcore gamer’s arsenal of weaponry is not complete without boasting a studio grade stereo headset in it, and the Renga is just the ticket. It leaves no corner cut in terms of audio quality, with the headset’s 50mm driver units providing crisp trebles and deep, powerful bass. The optimal alignment of the neodymium drivers ensures an immersive and dynamic audio experience, for 100% gaming focus. No distractions, no lapses in concentration.

SUPERIOR COMFORT

Earcup ventilation, an ergonomic headband and plush ear cushions all combine to provide a remarkable level of comfort. Suitable for countless hours of continued use, the Renga makes it feel like you’re not wearing a headset at all. Indeed, it’s 30% lighter than competing headsets! But don’t let its pillow-like comfort fool you, this is a headset that’s built with the toughest materials around. Using a solid, reinforced structural housing, it’s durably designed for hardcore use.

MULTI-PLATFORM SUPPORT

The Renga is built with ROCCAT’s future-ready philosophy in mind, meaning its premium over-ear headset experience is not just limited to the PC. Out of the box, the Renga’s outstanding sound is compatible with the PlayStation®4, Xbox One controllers featuring a 3.5mm headset jack, as well as mobiles and tablets. With the use of widely available adapters, the headset can also be used with the Wii U and many other popular devices.

MIC & INLINE REMOTE

Want an easy-access audio overview without wasting your precious time? No stress. The Renga features an inline remote that provides on-the-fly control over your most-used sound settings. Without even needing to look you can adjust your volume and mute your mic to eliminate confusion between speech and playback. The Renga also comes complete with a crystal clear mic that rotates, allowing you to provide sharp and clear voice transmissions to your team.

Manufacturer Part Number
ROC-14-400-AM
EAN/UPC
4250288162815
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DRIVER UNITS

Frequency response:

20∼20000Hz

Impedance:

32Ω

Max. SPL at 1kHz:

110dB

Drive diameter:

50mm

Driver unit material:

Neodymium magnet

MICROPHONE

Sensitivity at 1kHz:

-52dB

Impedance:

2.2kΩ

Directivity:

omni-directional

GENERAL

Weight (Headset only):

210gr

Jack plug:

3.5mm

Cable length:

2.5m

Dimensions / Weight

Width 21.0 cm , Height 20.0 cm , Length 10.0 cm , Weight 210 g

System requirements

3.5mm jack socket required