PAC526FWP4 In-Wall Storage Box with 4 Receptacle Filter & Surge

The PAC526FWP4 simplifies flat panel installation by providing an organized, recessed space for routing excess cables. The addition of the flange adds an aesthetic trimmed appearance and drywall mounting capability. A high-performance, non-sacrificial SurgeX® power accessory is integrated to protect AV equipment while also improving audio and video performance.

Compatible with the PST, PRO, PLP, MSR, MTR, MWH, MWR, PWR, PNR, PDR, Thinstall, and FUSION wall mounts.

Manufacturer Part Number
PAC526FWP4
EAN/UPC
0841872167107,841872167107
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Certifications: UL Listed
Color: Black box with White flange
Notes: Output: 15A, 1875 W continuous
Overall Dimensions (H x W x D): 15.51 x 15.4 x 3.88” (394 x 391 x 98 mm)
Power Requirements: Power Consumption: <0.5 watt Type 3 Surge Protective Device (SPD) Voltage Protection Rating (VPR): 600V L-N, N-G; 800V L-G Maximum Continuous Operating Voltage (MCOV): 240V Nominal Discharge Current (In): 3kA Short Circuit Current Rating (SCCR): 5kA Ambient Temperature Max: 40 degrees C
Shipping Weight: 14.00 lbs
Weight Capacity: 10 lbs