In-wall Storage Box with 2 Receptacle Filter & Surge

The PAC525FBP2 simplifies flat panel installation by providing an organized, recessed space for routing excess cables. The addition of the flange adds an aesthetic trimmed appearance and drywall mounting capability. 

Includes a high-performance, dual gang housing, isolated ground, dual receptacle outlet featuring the SurgeX® non-sacrificial multi-stage filtration and surge protection system. This protects equipment from disruptive high frequency noise and damage caused by power disturbances.

Chief's powered solutions were co-developed with SurgeX, a brand of AMETEK® Electronic Systems Protection.

Compatible with the PST, PRO, PLP, MSR, MTR, MWH, MWR, PWR, PNR, PDR, Thinstall, and FUSION wall mounts.

Manufacturer Part Number
PAC525FBP2
EAN/UPC
0841872167039,841872167039
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Certifications: UL Listed
Color: Black
Notes: Output: 15A, 1875 W continuous
Overall Dimensions (H x W x D): 10.26 x 15.4 x 3.88” (261 x 391 x 98 mm)
Power Requirements: Power Consumption: <0.5 watt Type 3 Surge Protective Device (SPD) Voltage Protection Rating (VPR): 600V L-N, N-G; 800V L-G Maximum Continuous Operating Voltage (MCOV): 240V Nominal Discharge Current (In): 3kA Short Circuit Current Rating (SCCR): 5kA Ambient Temperature Max: 40 degrees C
Shipping Weight: 11.00 lbs
Weight Capacity: 10 lbs