The CMS492CP2 conceals AV equipment above a 2' X 2' ceiling tile and supports a 1.5" NPT column drop for mounting projectors within the same tile grid providing a clean professional look for classrooms and conference rooms.
Includes a high-performance, dual gang housing, isolated ground, dual receptacle outlet featuring the SurgeX® non-sacrificial multi-stage filtration and surge protection system. This protects equipment from disruptive high frequency noise and damage caused by power disturbances.
Chief's powered solutions were co-developed with SurgeX, a brand of AMETEK® Electronic Systems Protection.
Note:
Certifications: UL Listed
Color: White
Max Equip Size (H X W X D): 7.61" x 19.25" x 20" (193 x 489 x 508 mm)
Notes: Output: 15A, 1875 W continuous
Overall Dimensions (H x W x D): 8" x 24.97" x 23.67" (203 x 634 x 601 mm)
Power Requirements: Power Consumption: <0.5 watt Type 3 Surge Protective Device (SPD) Voltage Protection Rating (VPR): 600V L-N, N-G; 800V L-G Maximum Continuous Operating Voltage (MCOV): 240V Nominal Discharge Current (In): 3kA Short Circuit Current Rating (SCCR): 5kA Ambient Temperature Max: 40 degrees C
Shipping Weight: 45.80 lbs
Weight Capacity: 100 lbs ( 45.4kg)