
This ceiling tile replacement kit provides a host features that make installing most lightweight front projectors faster and more secure. A high-performance, non-sacrificial SurgeX® power accessory is integrated to protect AV equipment while also improving audio and video performance.
Column and projector mount not included, must be purchased separately.
Note:
Certifications: UL Listed
Color: White
Notes: Output: 15A, 1875 W continuous
Overall Dimensions (H x W x D): 1.1" x 23.6" x 23.6" (29 x 600 x 600 mm)
Power Requirements: Power Consumption: <0.5 watt Type 3 Surge Protective Device (SPD) Voltage Protection Rating (VPR): 600V L-N, N-G; 800V L-G Maximum Continuous Operating Voltage (MCOV): 240V Nominal Discharge Current (In): 3kA Short Circuit Current Rating (SCCR): 5kA Ambient Temperature Max: 40 degrees C
Shipping Weight: 24.00 lbs
Weight Capacity: 50 lbs (22.7 kg)