This above ceiling tile kit provides a host features that make installing most lightweight front projectors faster and more secure.
Includes a high-performance, dual gang housing, isolated ground, dual receptacle outlet featuring the SurgeX® non-sacrificial multi-stage filtration and surge protection system. This protects equipment from disruptive high frequency noise and damage caused by power disturbances.
Chief's powered solutions were co-developed with SurgeX, a brand of AMETEK® Electronic Systems Protection.
Column and projector mount not included, must be purchased separately.
Note:
Certifications: UL Listed
Color: White
Notes: Output: 15A, 1875 W continuous
Overall Dimensions (H x W x D): 1.3" x 8.0" x 23.4" (32 x 203 x 595 mm)
Power Requirements: Power Consumption: <0.5 watt Type 3 Surge Protective Device (SPD) Voltage Protection Rating (VPR): 600V L-N, N-G; 800V L-G Maximum Continuous Operating Voltage (MCOV): 240V Nominal Discharge Current (In): 3kA Short Circuit Current Rating (SCCR): 5kA Ambient Temperature Max: 40 degrees C
Shipping Weight: 10.50 lbs
Weight Capacity: 50 lbs (22.7 kg)