Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Operating system:
- Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Processor family : - Intel® Core™ i5 processor
Processor : - Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset :
Form factor : Management features : - Update BIOS via Cloud or Network (BIOS feature)
Environmental : Memory :
Memory, standard: - 4 GB DDR4-2133 SDRAM (1 x 4 GB)
Memory slots : Storage:
- Internal drive bays : One 3.5"; One 2.5"/3.5"
External drive bays : - 1 SD 3 card reader (optional); 1 slim ODD (optional)
Internal drive: Optical drive: - Slim SATA CD-RW/DVD combo
Display and graphics :
Graphics: Integrated: Expansion features :
Ports: Front: - 2 USB 3.0
- 1 headphone
- 1 microphone
- 1 SD 3 card reader (optional)
- Back:
- 2USB 3.0
- 4 USB 2.0
- 1 serial
- 1 serial (optional)
- 1 parallel (optional)
- 2 PS/2 (keyboard and mouse)
- 1 VGA
- 1 DisplayPort
- 1 audio line in
- 1 audio line out
- 1 RJ-45
Expansion slots: - 1 full-height PCIe 3 x16
- 3 full-height PCIe 2 x1
Media devices :
- Audio : DTS Sound+™ audio management technology, HD audio with Realtek ALC221 codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line out rear port (3.5 mm), multi-streaming capable, internal speaker
Communications :
- Network interface: Realtek RTL8111HSH-CG GbE Ethernet Controller
Power and operating requirements :
Power supply : - 180 W, up to 85% efficient, active PFC; 300 W, up to 85% efficient, active PFC
Dimensions and weight :
- Dimensions (W x D x H): 6.5 x 14.1 x14 in (165 x 358.8 x 355 mm)
Weight: - Starting at 15.5 lb (Starting at 7.05 kg) (Exact weight depends on configuration)
Security management :
Security management : - Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 Common Criteria EAL4+ certified, field upgradeable to 2.0
- SATA port disablement (via BIOS)
- RAID configurations
- Serial, parallel, USB enable/disable (via BIOS)
- Optional USB port disable at factory (user configurable via BIOS)
- Removable media write/boot control
- Power-on password (via BIOS), Setup password (via BIOS)
- HP Chassis (1 bay) Security Kit
- Support for chassis padlocks and cable lock devices
What's included :
Software : - HP business PCs are shipped with a variety of software titles including: HP Drive Encryption (FIPS 140-2), HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast Support, HP ePrint Driver, HP Recovery Manager, Foxit PhantomPDF Express. Please refer to this product's quick spec document for a full list of preinstalled software.
Warranty : - 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.