4x1 USB HDMI KVM Switch with 4Kx2K & PIP

  • Designed to share an HDTV or display, USB keyboard and mouse with microphone between four USB/HDMI computers or devices
  • Supports high definition 4Kx2K video resolution to deliver stunning and crystal clear images/videos
  • Easily switching between computer/device via the on board front panel select button or the included IR remote control makes this USB HDMI KVM Switch user-friendly to operate
  • High-quality circuit design with external power adapter provide smooth and reliable performance
  • PIP feature allows up to 3 sources to display simultaneously on the single screen
  • Premium metal housing effectively reduces electromagnetic interference while offering rapid heat dissipation for stable operation and long life
  • Built-in USB port allows sharing of USB peripherals such as pen drives or printers

Manufacturer Part Number
CE-KV0612-S1
EAN/UPC
0662774023915,662774023915
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: Silicon Image Sil9687
  • Supported resolution: 480p/720p/1080i/1080p/3840x2160@30Hz (PIP monitor up to 1080p only)
  • HDMI frequency: up to 300MHz (up to 3Gbps)
  • Compliant with USB 2.0 and USB 1.1 specifications
  • Switches between four computers using manual select button, keyboard hot keys, or IR remote control
  • Remote control: up to 5M
  • HDMI distance: up to 5M
  • Product
    • Dimensions: 6.73" (W) x 2.97" (H) x 1.83" (D)
    • Weight: 0.79 lbs
    • Color: Black
    • Housing material: Aluminum
  • Interfaces/Ports:
    • 4x 19-pin, Type A, HDMI, Female, Input
    • 4x 4-pin, Type B, USB 2.0, Female, Input
    • 4x 3.5mm, Microphone jack, Output
    • 1x 19-Pin, HDMI, Female, Output
    • 3x 4-Pin, Type A, USB 2.0, Female, Output
    • 1x 3.5mm, Microphone jack, Input
  • Power adapter:
    • Input: 100-240V, 50-60Hz
    • Output: DC 5V/3A
  • Environmental conditions:
    • Operating temperature: 32 to 140 degrees F
    • Storage temperature: -4 to 158 degrees F
    • Relative Humidity: 10% to 90% non-condensing
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of origin: China

Requirements

  • Windows and Mac computer with HDMI output
  • HDMI enabled game consoles, Blu-Ray DVD players and other HDMI devices

Package Contents

  • 4x1 USB HDMI KVM Switch with 4Kx2K & PIP
  • (2) USB HDMI KVM Cable with Audio & Mic
  • (4) Housing rubber pad
  • Remote controller
  • Power adapter
  • Installation guide