Fujinon Lens XF100-400mmF4.5-5.6 R LM OIS WR

The FUJINON XF100-400mmF4.5-5.6 R LM OIS WR is a super telephoto zoom lens that covers a 35mm focal length equivalent of 152-609mm. The high performance optical construction of 21 elements in 14 groups includes five ED lenses and one Super ED lens to help reduce chromatic aberration that often occurs in telephoto lenses. As a result, it delivers the highest image quality in its class. The lens has been designed for handheld shooting with a 5.0-stop* image stabilization system and weighs less than 1.4kg. Linear motor for fast autofocusing makes it perfect for shooting fast-moving subjects including aircraft and motorsports. The lens is also both water and dust resistant and can operate in temperatures as low as -10°C, so it’s suitable for use in a wide range of outdoor shooting conditions. A fluorine coating has also been applied to the front lens element to repel water and dirt, further improving the toughness of the lens.

Manufacturer Part Number
600016091
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Type: FUJINON LENS XF100-400mmF4.5-5.6 R LM OIS WR
Lens configuration
: 21 elements 14 groups (includes 5 extra low dispersion elements and 1 super extra low dispersion element)
Focal length
(35mm format equivalent): f=100-400mm (152-609mm)
Angle of view: 16.2°- 4.1°
Max. aperture: F4.5 (Wide) - F5.6 (Telephoto)
Min. aperture: F22
Aperture control:
  • Number of blades : 9 (rounded diaphragm opening)
  • Step size : 1/3EV (19 steps)

Focus range: 1.75m - ∞
Max. magnification: 0.19x (Telephoto)
External dimensions : Diameter x Length* (approx.)
* distance from camera lens mount flange: ø94.8mm x 210.5mm (Wide) / 270mm (Telephoto)
Weight* (approx.)
*excluding caps and hoods: 1,375g
Filter size: ø77mm