Blade Bracket

The Blade - Revolutionary Universal Bracket Lock - allows you to secure any laptop, netbook and tablet with an ultra-strong retractable locking slot.

With a motto of “No Slot – No Sweat” the industrial adhesive bracket attaches to nearly any device and incorporates a lock slot to the tip of the retractable blade. The Blade’s minimalist style essentially hides it from plain site and is designed to complement the device in use. Adding the Blade makes your laptop, Ultrabook or tablet ergonomically comfortable and improves airflow and ventilation to help maintain optimal device operating temperature.

The Blade Universal Lock gives you options - the option to choose your device, the option to choose your lock, the option to lock it when and how you want.

Seemingly simple the Blade Universal Lock is extremely tough and durable with the ability to hold up to 150lbs of force!

Manufacturer Part Number
BLD01B
EAN/UPC
0857083006036,857083006036
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Blade Specs:
Length – 7in (17.4cm)
Width – 1.6in (4.1cm)
Thickness – 0.31in (8mm)
Blade Length – 3.14in (8cm)