Dell Power Adapter

This is a Dell 331-5817 compatible 130W 19.5V at 6.7A laptop power adapter specifically designed for Dell notebooks. Our power adapters are 100% tested and compatible with the intended systems.

Manufacturer Part Number
331-5817-AA
EAN/UPC
0821455545966,821455545966
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Spec

Amps: 6.7A
Compatible OEM: DellĀ®
ECCN: EAR99
HTS-Harmonized Code: 8504.40.7007
Product Shipping Dimension(HxWxD): 2 in. x 4 in. x 8 in.
Product Shipping Weight(LB): 1
Tip Size: 7.4 mm x 5.0 mm
UNSPSC Code: 26111722
Volts: 19.5V
Watts: 130W
UPC Code: 821455545966