Intel Gigabit Ethernet Card

This is an IntelĀ® I350F2 comparable gigabit Ethernet PCIe x4 network interface card with 2 included SX SFPs that complies with all IEEE 802.3 standards. It provides a high bandwidth 1GbE network speed that fully supports high-end servers. In addition, this supports high level VLAN filtering function, and, based on the Intel 82576 chipset, is compatible with Windows, Linux, FreeBSD, and VMware operating systems. The dual open SFP ports allow users to choose from a variety of SFP transceivers to accommodate multi mode and single mode fiber, allowing for customized reach. Our network interface cards are 100% compliant for all of your networking needs. Now you have a cost effective solution to your network upgrade needs. With our certification test program, we can guarantee your product will work right the first time.

Manufacturer Part Number
I350F2-AO
EAN/UPC
0821455495704,821455495704
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Additional Information: Includes two 1000Base-SX SFP transceivers

Bus Type: PCIE

Bus Width: PCIEx4

Chipset: Intel 82576

Compatible OEM: IntelĀ®

Compatible OS: Windows Server 2012, Windows 7 (32 and 64 bit), Windows Server 2008 R2, Windows Small Business Server 2007, Windows Server 2008 Final (32 and 64 bit), Windows Server 2003 Final (32 and 64 bit), Windows 8 (32 and 64 bit), Linux Kernel 2.4.x, 2.6.x, and 3.x, FreeBSD 7.x or greater, Windows Vista Final (32 and 64 bit), Windows XP (and Pro) (32 and 64 bit), Netware 6.5 Windows Server 2012, Windows 7 (32 and 64 bit), Windows Server 2008 R2, Windows Small Business Server 2007, Windows Server 2008 Final (32 and 64 bit), Windows Server 2003 Final (32 and 64 bit), Windows 8 (32 and 64 bit), Linux Kernel 2.4.x, 2.6.x, and 3.x, FreeBSD 7.x or greater, Windows Vista Final (32 and 64 bit), Windows XP (and Pro) (32 and 64 bit), Netware 6.5

Compatible With OEM Part Number(s): I350F2

Data Protocol: Ethernet

Data Rate: 1Gbs

External Connector: SFP

Media Type: MMF or SMF

Number of Ports: 2 Ports

Product Shipping Dimension(HxWxD): 5.2 in. x 0.9 in. x 4.7 in.

Product Shipping Weight(LB): 0.5

UNSPSC Code: 43201411

UPC Code: 821455495704