Fiber Optic Duplex Patch Network Cable

This is a 0.5m LC (male) to LC (male) yellow duplex riser-rated fiber patch cable. OS2 is a standard single-mode optical fiber commonly used with wavelengths of 1310nm and 1550nm (9/125 microns), and has a maximum attenuation of 1dB/km. The OS2 standard is defined in ISO/IEC 11801. This optical fiber, nonconductive, riser (OFNR) cable is best suited for use in interior fiber-optic applications. A duplex cable is a two-strand fiber optic patch cable that works best with transceivers that both transmit and receive. Our patch cables are 100% compliant for all of your networking needs. Our products are guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
ADD-LC-LC-0.5M9SMF
EAN/UPC
0821455544587,821455544587
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Application: Patch
  • Cable Mode: Duplex
  • Color: Yellow
  • Compatible OEM: Industry Standard
  • Connector: LC (Male) to LC (Male)
  • Core/Cladding: 9/125µm
  • ECCN: EAR99
  • Fiber Termination: UPC - Ultra Physical Contact
  • Fiber Type: SMF
  • HTS-Harmonized Code: 8544.70.0000
  • Jacket Type: LSZH
  • Length: 50cm (1.6ft)
  • Media: Fiber
  • Product Shipping Dimension(HxWxD): 13 in. x 11 in. x 1.75 in.
  • Product Shipping Weight(LB): 0.4
  • Standard: OS1
  • Strand Count: 2
  • UNSPSC Code: 26121609
  • UPC Code: 821455544587