QSFP+ Network Cable

This is a Mellanox® MC2207126-004 compatible 40GBase-CU QSFP+ to QSFP+ direct attach cable that operates over passive copper with a maximum reach of 4.0m (13.12ft). It has been programmed, uniquely serialized, and data-traffic and application tested to ensure it is 100% compliant and functional. Our direct attach cables are built to comply with MSA (Multi-Source Agreement) standards. The actual part shipped may have a different part number, but will be functionally identical and 100% compatible. All of our twinax and AOC cables are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
MC2207126-004-AO
EAN/UPC
0821455540275,821455540275
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Active or Passive: Passive
  • Compatible OEM: Mellanox®
  • Compatible With OEM Part Number(s): MC2207126-004
  • Form Type: QSFP+ to QSFP+
  • HTS-Harmonized Code: 8517.62.0050
  • Length: 4.0m (13.1ft)
  • Media: Copper
  • Product Shipping Dimension(HxWxD): 1 in. x 9 in. x 12 in.
  • Product Shipping Weight(LB): 0.4
  • Speed: 40GBase
  • Speed Description: 40-Gigabit
  • Transceiver Type: CU
  • UNSPSC Code: 26121609
  • Wire Gauge: 24 AWG
  • UPC Code: 821455540275