Notebook Battery

Manufacturer Part Number
312-1354-AX
EAN/UPC
0841280112683,841280112683
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

100% OEM compatible. Keeping your laptop un-plugged and working longer is essential in today’s business world. Axiom replacement batteries are manufactured using the highest quality components for long and reliable battery life.

• Meets or exceeds OEM laptop battery power specifications
• Guaranteed Compatible – Our laptop batteries and power adapters are 100% compatible for your system-specific application
• Higher Environmental and Safety Protection – Each battery and power adapter product meets CE, FCC, and RoHS certifications
• IC Board, Integrated components to protect against over heating, over-charging, over discharge, short-circuit and over voltage
• Lower cost when compared to OEM laptop batteries and AC adapters
• Unlike some competitors, always new product, never refurbished
• High capacity and high quality LG & Samsung grade A cells utilized – ensures superior performance and longer battery life
• High quality superior casing for ultimate protection
• Utilize environmentally sustainable –least levels of heavy metals in battery chemistries
• Axiom products won’t void your system warranty
• Unlimited and free technical support